EN
  • EN
  • DE

EPM7128QC100-15

Part No EPM7128QC100-15
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Ee Pld, 15NS, 128-CELL, Cmos, PQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
RoHS Non-Compliant
Win Source Part Number 1057360-EPM7128QC100-15
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128QC100-15 CAD Model

Description

The EPM7128QC100-15 is a MAX 7000 series Programmable Logic Device (PLD) from Intel (formerly Altera). It's a higher-density device in the MAX 7000 family, offering more logic resources compared to the EPM7032 and EPM7064. This PLD is designed for complex logic functions and system integration. The part number designations indicate key features: 'EPM' signifies erasable programmable memory, '7128' denotes the logic density (128 macrocells), 'QC100' specifies the package type (Quad Flat Pack, 100 pins), and '-15' indicates the speed grade (15ns propagation delay).

Applications

  • Complex Digital Systems: Suitable for implementing entire digital systems with moderate complexity.
  • High-Performance Logic: Used in applications requiring high-speed logic functions.
  • Data Acquisition Systems: Integrates logic for data acquisition and processing.
  • Industrial Control: Found in industrial control systems for implementing custom control logic.
  • Networking Equipment: Implements control and interface logic in networking devices.

Features

  • 128 Macrocells: Contains 128 macrocells for implementing complex logic functions.
  • 100-Pin QFP Package: Available in a 100-pin Quad Flat Pack (QFP) package for surface mount assembly.
  • In-System Programmability (ISP): Supports ISP, allowing the device to be programmed after it is mounted on the PCB.
  • High-Speed Performance: Offers high-speed performance with a propagation delay of 15ns.
  • Flexible Architecture: Features a flexible architecture with programmable interconnect resources.
  • Programmable Interconnect Array (PIA): Features a PIA that allows for flexible routing of signals between macrocells.

Benefits

  • High Logic Density: Provides a high logic density for implementing complex designs.
  • Simplified Design: Simplifies the design process by allowing logic functions to be implemented in software.
  • Increased Flexibility: Provides increased flexibility by allowing the device to be reprogrammed as needed.
  • Faster Time-to-Market: Reduces time-to-market by allowing designs to be quickly prototyped and modified.
  • Reduced Board Space: The QFP package allows for high-density mounting, reducing overall board space.
  • Improved Reliability: Improves reliability by reducing the number of interconnections on the PCB.

Additional Details

The EPM7128QC100-15 operates at a specific voltage range (typically 5V or 3.3V) and has specific timing characteristics that must be considered during design. The device is programmed using Altera's Quartus II software or other compatible programming tools. It's crucial to consult the datasheet for detailed specifications, including propagation delays, setup and hold times, and power consumption. The QFP package requires careful soldering techniques to ensure proper connection. Proper PCB layout guidelines should be followed to minimize noise and ensure reliable operation. The 15ns propagation delay is a key performance indicator, influencing the maximum operating frequency of the design.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess