EN
  • EN
  • DE

EPM7128LC84-3

Part No EPM7128LC84-3
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1031065-EPM7128LC84-3
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128LC84-3 CAD Model

Description

The Intel EPM7128LC84-3 is a high-density Complex Programmable Logic Device (CPLD) belonging to the MAX 7000 family. This device is specifically designed for applications demanding high performance and flexible programmability.

Applications:

  • Industrial control systems
  • Networking equipment
  • Data processing
  • Telecommunications
  • High-speed state machines

Features:

  • 128 macrocells: Offers a substantial amount of programmable logic for complex designs.
  • 84-pin PLCC package: Provides a compact form factor suitable for various board layouts.
  • High-speed performance: Features a propagation delay of 5 ns, ensuring fast operation.
  • In-system programmability (ISP): Allows for convenient design modifications and updates without physically removing the device.
  • Programmable interconnect array (PIA): Enables flexible routing of signals between macrocells, maximizing resource utilization.
  • 5V operating voltage: Compatible with standard logic voltage levels.
  • Enhanced pin-locking: Simplifies board layout and minimizes signal routing issues.

Benefits:

  • High performance: Delivers fast switching speeds, improving overall system performance.
  • Design flexibility: Programmable architecture allows for easy adaptation to evolving design requirements.
  • Reduced time-to-market: ISP capabilities and user-friendly development tools streamline the design process.
  • Lower system costs: High integration reduces component count and board space.
  • Simplified board layout: Pin-locking feature aids in efficient signal routing and reduces design complexity.

Additional Details:

The EPM7128LC84-3 is manufactured using advanced CMOS technology, providing low power consumption and high reliability. It supports a wide operating temperature range and is compatible with Intel's Quartus II software, offering a complete development environment for design entry, simulation, and device programming. This CPLD is ideally suited for applications requiring a balance of high density, high performance, and flexibility.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
NEC
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess