Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intel
Series MAX® 7000A
Package Tray
Part Status Obsolete
Number of I/O 84
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LBGA
Case / Package 100-FBGA (11x11)
Family Name EPM7128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 544-2026, 967583, EPM7128AEFC100-5-ND
Quantity per package 176
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918466-EPM7128AEFC100-5
Ultra Librarian 3D Model Ultra Librarian EPM7128AEFC100-5 CAD Model

Description

The EPM7128AEFC100-5 from Intel is a MAX® 7000A series integrated circuit.

  • Series: MAX® 7000A
  • I/Os: 84
  • Mounting Type: Surface Mountable
  • Operating Temperature: 0°C to 70°C (TA)
  • Package: 100-LBGA
  • Part Status: Obsolete
  • Popularity Rating: High
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 544-2026, 967583, EPM7128AEFC100-5-ND

You May Also Be Interested in

Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Lattice Semiconductor Corporation
IC CPLD 256MC 6NS 256FBGA
Need more? Email Us
ECAD model for ISPLSI 5256VE-165LF256
Lattice Semiconductor Corporation
IC CPLD 64MC 20NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-60LJI
Altera
IC CPLD 160MC 10NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7160EQC160-10
Altera
IC CPLD 64MC 7.5NS 44TQFP / CPLD MAX® 7000B Family 1.25K Gates 64 Macro Cells 142.9MHz 2.5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064BTC44-7
Altera
IC CPLD 32MC 4.5NS 44PLCC / CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for EPM7032AELC44-4
Altera
IC CPLD 64MC 5NS 44TQFP / CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 175.4MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064STC44-5N
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Lowest to $35.0358
ECAD model for EPM2210GF324C4N
Altera
IC CPLD 256MC 20NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 208-Pin RQFP Tray
Lowest to $89.2954
ECAD model for EPM7256ERC208-20

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1143 $68.2286
5+ $27.9914 $139.9570
8+ $27.1167 $216.9336
10+ $26.2419 $262.4190
13+ $25.3671 $329.7723
18+ $22.7429 $409.3722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 166 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention