EN
  • EN
  • DE

EPM7096JC84-2

Part No EPM7096JC84-2
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057348-EPM7096JC84-2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7096JC84-2 CAD Model

Description

The EPM7096JC84-2 is a Complex Programmable Logic Device (CPLD) from Intel's MAX 7000 family. This device is designed for a wide range of logic applications, offering a good balance between performance, density, and ease of use. The '-2' in the part number typically indicates a specific speed grade, with lower numbers representing faster performance.

Applications:

  • Address decoding: Used for decoding memory addresses in embedded systems and microcontrollers.
  • Peripheral controllers: Implemented as controllers for various peripherals, such as displays, sensors, and actuators.
  • State machines: Utilized to implement complex state machines in control and automation systems.
  • Glue logic: Employed to interface different components and bridge gaps in digital systems.
  • Data encryption: Integrated into basic encryption/decryption modules for data security.

Features:

  • High-speed performance: Offers fast propagation delays, suitable for high-performance applications.
  • In-system programmability (ISP): Supports in-system programmability, allowing for design changes and updates without removing the device.
  • Flexible I/O architecture: Provides a configurable I/O structure to adapt to different system requirements.
  • Low power consumption: Designed for low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Global routing resources: Features global routing resources for efficient signal distribution and interconnectivity.

Benefits:

  • Reduced time-to-market: Speeds up development cycles by enabling quick prototyping and design iterations.
  • Increased design flexibility: Offers designers flexibility to implement custom logic functions and system architectures.
  • Lower system cost: Reduces overall system cost by integrating multiple functions into a single device.
  • Improved system reliability: Enhances system reliability by reducing component count and simplifying interconnections.
  • Simplified design process: Simplifies the design process with user-friendly development tools and comprehensive documentation.

Additional Details:

The EPM7096JC84-2 is packaged in an 84-pin PLCC (Plastic Leaded Chip Carrier). The device operates over a specific voltage range (typically 3.3V or 5V), depending on the configuration. It is based on an architecture consisting of multiple macrocells, each containing logic gates and flip-flops, interconnected by a programmable interconnect array. The macrocells can be configured to implement various logic functions. The configuration data is stored in non-volatile memory, ensuring that the device retains its configuration even after power is removed. Detailed timing specifications, power consumption details, and programming procedures are documented in the Intel MAX 7000 family datasheets. Programming is typically performed using a JTAG interface.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess