Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Intel
Packaging Tray
Product Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 68
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 100-LBGA
Supplier Device Package 100-FBGA (11x11)
Base Product Number EPM7064
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Other Part Number 970410
Standard Package 176
Win Source Part Number 1321766-EPM7064AEFC100-7
Ultra Librarian 3D Model Ultra Librarian EPM7064AEFC100-7 CAD Model

Description

The Intel (formerly Altera) EPM7064AEFC100-7 is a MAX 7000A series Programmable Logic Device (PLD). These devices are designed for a wide range of digital logic applications requiring programmable connectivity and logic functions. They provide a flexible and cost-effective solution for implementing custom logic circuits.

Applications

  • Address Decoding: Used in memory and peripheral address decoding circuits.
  • Glue Logic: Employed as glue logic to interface between different components in a system.
  • State Machines: Implemented as state machines for controlling sequential operations.
  • Peripheral Control: Utilized for controlling peripheral devices, such as sensors and actuators.
  • Custom Logic Functions: Applied in implementing custom logic functions tailored to specific application requirements.
  • Prototyping: Used for prototyping digital circuits before committing to fixed ASIC designs.

Features

  • Logic Elements: 64 macrocells (logic elements)
  • Pin Count: 100 pins
  • Package: Fine-pitch ball grid array (FBGA) package
  • Propagation Delay: 7.5 ns propagation delay
  • Operating Voltage: 3.3V operating voltage
  • User I/O Pins: Multiple user-configurable input/output pins
  • In-System Programmability (ISP): Ability to be programmed in-system, simplifying design changes and updates.

Benefits

  • Flexibility: Allows for custom hardware implementation of algorithms and protocols, providing flexibility in design.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.
  • Programmability: Enables rapid prototyping and design iteration through in-system programmability.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic circuits.
  • Reduced Time to Market: Allows for rapid prototyping and deployment of designs, reducing time to market.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices and energy-efficient designs.

Additional Details

The EPM7064AEFC100-7 is programmed using Intel's (Altera's) Quartus Prime software, which provides a comprehensive development environment for design entry, simulation, and implementation. The device also features built-in testability features, enabling thorough testing of the implemented logic. With its robust performance and flexibility, the Intel EPM7064AEFC100-7 is a dependable solution for a wide range of digital logic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-75FT256BI
Microchip Technology
IC CPLD 64MC 7.5NS 44PLCC
Lowest to $7.0442
ECAD model for ATF1504AS-7JX44
Lattice Semiconductor Corporation
IC CPLD 512MC 14NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-14YI
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 48TQFP
Need more? Email Us
ECAD model for M4A5-32/32-10VNI48
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ATF1504ASL-25AU44-T
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128BFC256-10
Altera
IC CPLD 128MC 10NS 256FBGA
Need more? Email Us
ECAD model for EPM7128AEFC256-10
Lattice Semiconductor Corporation
IC CPLD 512MC 12NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-12YC
Altera
IC CPLD 512MC 7.5NS 256FBGA
Need more? Email Us
ECAD model for EPM7512BFC256-7N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention