EN
  • EN
  • DE

EPM5128ALC-15

Part No EPM5128ALC-15
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032212-EPM5128ALC-15
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM5128ALC-15 CAD Model

Description

The EPM5128ALC-15 is a Programmable Logic Device (PLD) from Intel's (formerly Altera) MAX 5000 family. It offers a cost-effective solution for implementing custom logic functions, providing a good balance of performance and flexibility.

Applications

  • Address decoding
  • State machine implementation
  • Glue logic replacement
  • Peripheral control
  • Small embedded systems

Features

  • Logic Cells: 128 macrocells.
  • Equivalent Usable Gates: Approximately 6,000 gates.
  • I/O Pins: Number of I/O pins depends on the package.
  • Operating Voltage: 5V.
  • Speed Grade: -15 indicates a specific propagation delay. (Refer to datasheet for precise timing specifications.)
  • Package: Likely available in PLCC (Plastic Leaded Chip Carrier) package (ALC designation).
  • Programmability: EPROM-based programmable technology.
  • Global Clock Network: Dedicated clock input for synchronous operation.

Benefits

  • Flexibility: Allows for custom logic implementation.
  • Fast Prototyping: Enables rapid development and testing.
  • Integration: Combines multiple logic functions into a single device.
  • Reduced Board Space: Reduces the number of components on a printed circuit board.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic.

Additional Details

The EPM5128ALC-15 PLD is based on an EPROM-based architecture. This means that the device is programmed by blowing fuses to create the desired logic connections. The device is typically programmed using a dedicated programmer. The ALC designation suggests the package type is likely a Plastic Leaded Chip Carrier (PLCC), which allows for easy socketing and removal. For detailed specifications, including timing characteristics, power consumption, pinout information and supported programming methods, it is essential to consult the Intel (formerly Altera) datasheet. Proper design practices are necessary to ensure optimal performance and reliability, including proper power supply decoupling and signal termination. The EPM5128ALC-15 is suitable for applications where relatively simple logic functions need to be implemented quickly and cost-effectively. It provides a good alternative to discrete logic components, reducing board space and simplifying design.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess