Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.7 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number EPM240
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number EPM240TG100C4,544-1148,967522,-544-1148
Standard Package 90
Win Source Part Number 1321783-EPM240GT100C4
Ultra Librarian 3D Model Ultra Librarian EPM240GT100C4 CAD Model

Description

This CPLD (Complex Programmable Logic Device) is an embedded integrated circuit manufactured by Intel.

  • Win Source Part Number: 1321783-EPM240GT100C4
  • Package: 100-TQFP (14x14)
  • Standard Package: 90 units
  • I/O: 80
  • Programmable: In-system
  • Delay Time tpd(1) max: 4.7 ns
  • Voltage Supply Internal: 1.71V ~ 1.89V
  • Logic Elements/Blocks: 240
  • Macrocells: 192
  • Operating Temperature Range: 0°C ~ 85°C (TJ)
  • RoHS Compliance: RoHS non-compliant
  • ECCN: 3A991D

You May Also Be Interested in

Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ATF1504ASL-25AU44-T
Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ATF1504AS-7AX100
Altera
IC CPLD 128MC 4NS 100FBGA
Lowest to $80.2388
ECAD model for EPM7128BFC100-4N
Microchip Technology
IC CPLD 32MC 20NS 44PLCC
Need more? Email Us
ECAD model for ATF1500AL-20JU
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 256FTBGA
Need more? Email Us
ECAD model for LC4256C-75FT256BI
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 48TQFP
Need more? Email Us
ECAD model for LC4064ZC-75TN48I
Lattice Semiconductor Corporation
IC CPLD 64MC 5.8NS 64CSBGA
Need more? Email Us
ECAD model for LC4064ZE-5MN64I
Lattice Semiconductor Corporation
IC CPLD 512MC 14NS 208QFP
Need more? Email Us
ECAD model for M4A3-512/160-14YI
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 144CSBGA
Need more? Email Us
ECAD model for LC4128ZE-7MN144C

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention