Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 7.8mA, 7.8mA
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 1211140-M74HC533B1R
Manufacturer Homepage www.st.com
Family Name M74HC533
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC533B1R CAD Model

Description

The M74HC533B1R is a high-speed CMOS octal latch manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to be used in applications requiring the capture and retention of multiple data lines simultaneously. It is part of the HC (High-speed CMOS) family, which is known for its high speed and low power consumption compared to traditional CMOS devices.

Key Features

  • Logic Type: Octal D-Type Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Package: DIP-20 (Dual In-line Package)
  • Operating Voltage Range: 2V to 6V
  • High-Speed Performance: t<sub>PD = 15ns (Typ) at V<sub>CC = 5V
  • Low Power Consumption: I<sub>CC = 4μA (Max) at T<sub>A = 25°C
  • Temperature Range: -55°C to 125°C

Product Applications

The M74HC533B1R is versatile and can be used in a wide range of applications. It is particularly well-suited for temporary data storage, data buffering, and as a holding register. Its fast response times make it ideal for use in high-speed systems such as:

  • Computers and Computer Peripherals
  • Communication Devices
  • Data Acquisition Systems
  • Instrumentation
  • Control Systems

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The M74HC533B1R is no exception, offering excellent performance stability over its entire operating temperature range. The device is also compliant with JEDEC standards and is RoHS compliant, ensuring compatibility with the latest environmental regulations.

Ordering Information

The product is available in a DIP-20 package and can be ordered using the part number M74HC533B1R. For detailed ordering and shipping information, customers should consult the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

ON Semiconductor
8-Bit Addressable Latches
Lowest to $2.7140
ECAD model for MC14099BFEL
Toshiba Semiconductor and Storage
Low-Voltage Octal D-Type Latch with 5-V Tolerant Inputs and Outputs
Need more? Email Us
ECAD model for TC74LCX573FK
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20SOEIAJ
Need more? Email Us
ECAD model for MC74HC373AFEL
ON Semiconductor
IC LATCH 8BIT ADDRESSED 18-DIP
Need more? Email Us
ECAD model for MC14598BCP
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP
Lowest to $0.8618
ECAD model for MC74HC373ADTR2G
ON Semiconductor
IC LATCH TRANSP OCT LV 20-TSSOP
Need more? Email Us
ECAD model for MC74LCX573DTG
Texas Instruments
IC D-TYPE TRANSP 10:10 24-SOIC
Need more? Email Us
ECAD model for CY74FCT841CTSOC
ON Semiconductor
IC LATCH ADDRESSABLE 8BIT 16SOIC
Need more? Email Us
ECAD model for MC74VHCT259ADR2G
ON Semiconductor
IC LATCH ADDRESS 8BIT 16-SOIC
Need more? Email Us
ECAD model for MC74ACT259DG

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention