Products specifications Report Issue?

Manufacturer Intel
Series MAX® II
Packaging Tray
Part Status Obsolete
Programmable Type In System Programmable
Delay Time tpd(1) Max 4.7 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 240
Number of Macrocells 192
Number of I/O 80
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number EPM240
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.31.0055
Win Source Part Number 1480674-EPM240GT100C3
Ultra Librarian 3D Model Ultra Librarian EPM240GT100C3 CAD Model

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for LC4064V-75TN100E
Cypress Semiconductor Corp
IC CPLD 128MC 20NS 160TQFP
Need more? Email Us
ECAD model for CY7C375IL-66AC
Microchip Technology
IC CPLD 10MC 7.5NS 24DIP
Need more? Email Us
ECAD model for ATF750C-7PX
Altera
IC CPLD 512MC 7.5NS 256FBGA
Need more? Email Us
ECAD model for EPM7512BFC256-7N
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 132CSBGA
Need more? Email Us
ECAD model for LC4256ZC-75MN132I
Altera
IC CPLD 1700MC 7NS 324FBGA
Need more? Email Us
ECAD model for EPM2210GF324C3
Microchip Technology
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ATF1504AS-7AX100
Lattice Semiconductor Corporation
IC CPLD 512MC 5NS 256FTBGA
Need more? Email Us
ECAD model for LC4512C-5FTN256C
Microchip Technology
IC CPLD 10MC 7.5NS 28PLCC
Need more? Email Us
ECAD model for ATF750C-7JX

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention