EN
  • EN
  • DE

EPF10K20RI208-3

Part No EPF10K20RI208-3
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023228-EPF10K20RI208-3
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPF10K20RI208-3 CAD Model

Description

The EPF10K20RI208-3 is a Field-Programmable Gate Array (FPGA) from Intel (formerly Altera), belonging to the FLEX 10K family. These FPGAs were designed for a variety of applications, providing programmable logic for custom hardware implementations. While older technology, they can still be found in legacy systems and specific applications where their features are sufficient.

Applications

  • Legacy industrial control systems
  • Prototyping digital circuits
  • Educational purposes (learning FPGA design)
  • Interface controllers
  • Simple data processing

Features

  • 20,000 Equivalent Gates: Provides a measure of the logic capacity of the FPGA.
  • Embedded Array Blocks (EABs): Allows for the implementation of memory and complex logic functions.
  • FastTrack Interconnect: Provides a high-speed routing architecture for efficient signal propagation.
  • Programmable I/O Pins: Offers flexible I/O configuration for interfacing with external devices.
  • In-System Programmability (ISP): Allows the FPGA to be reprogrammed while it is installed in the system.
  • Clock Management: Provides clock dividers and multipliers for generating various clock frequencies.
  • 208-Pin RQFP Package: A through-hole package suitable for prototyping and legacy designs.
  • 3.3V Operation: Operates at a supply voltage of 3.3V.

Benefits

  • Custom Logic Implementation: Allows designers to implement custom digital circuits.
  • Reprogrammability: Enables design changes and updates after the FPGA has been deployed.
  • Fast Prototyping: Facilitates rapid prototyping of digital systems.
  • Integration: Can integrate multiple functions into a single device.

Additional Details

The EPF10K20RI208-3 is packaged in a 208-pin RQFP (Rectangular Quad Flat Pack) package, which is a through-hole package. The device is typically programmed using Altera's Quartus software (older versions). The '-3' in the part number indicates the speed grade of the device. The FPGA contains embedded array blocks (EABs) that can be used as RAM, ROM, or FIFO memory. The I/O pins can be configured for various voltage levels and I/O standards. The device supports JTAG programming. It is important to consult the device datasheet for detailed information on timing characteristics, power consumption, and I/O specifications. While this device is considered legacy, it might still be used in certain applications where newer FPGAs are not required. It can be useful for educational purposes and for maintaining older systems.

The EPF10K20RI208-3 represents an earlier generation of FPGA technology, providing a foundation for programmable logic design. Its features and capabilities make it suitable for specific applications and legacy systems.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess