EN
  • EN
  • DE

EP4CGX150DF27I7NAF

Part No EP4CGX150DF27I7NAF
Manufacturer Intel
Catalog OEM Parts (C - E)
Description UN-0110-0 IC, SMD, FLBGA-672, FPGA, 150KLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057295-EP4CGX150DF27I7NAF
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP4CGX150DF27I7NAF CAD Model

Description

The Intel EP4CGX150DF27I7NAF is a Cyclone IV GX FPGA (Field Programmable Gate Array). It is a low-power, high-performance FPGA suitable for a wide range of applications requiring flexible logic and signal processing capabilities. The Cyclone IV GX family is known for its transceiver-based architecture, offering cost-effective solutions for high-bandwidth applications.

Applications

  • Industrial control systems
  • Video processing
  • Motor control
  • Communication systems (e.g., Ethernet, PCI Express)
  • Medical imaging

Features

  • 149,760 Logic Elements (LEs): Provides ample logic resources for complex designs.
  • 5,580 Kbits of embedded memory: Enables efficient data storage and processing.
  • 360 Embedded 18x18 multipliers: Supports high-performance digital signal processing (DSP).
  • Up to 8 transceivers operating at up to 3.125 Gbps: Facilitates high-speed serial communication.
  • Fractional PLLs (Phase-Locked Loops): Allows for flexible clock generation and management.

Benefits

  • Flexibility: Can be reconfigured to implement a wide variety of custom logic functions.
  • High performance: Provides high-speed processing capabilities for demanding applications.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Cost-effectiveness: Offers a cost-optimized solution for a wide range of applications.
  • Fast time-to-market: Enables rapid prototyping and development.

Additional Details

The EP4CGX150DF27I7NAF is packaged in a 672-pin FineLine BGA (FBGA) package. It operates over an industrial temperature range (-40°C to 100°C). It supports various I/O standards, including LVDS, LVTTL, and HSTL. Configuration can be done through various methods, including JTAG and Active Serial. The device is supported by Intel's Quartus Prime software, which provides a comprehensive suite of tools for design entry, synthesis, place and route, and verification. The Quartus Prime software includes a SignalTap II Logic Analyzer for real-time debugging and analysis. The Cyclone IV GX family is RoHS compliant.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $417.0844 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess