Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 488 212992 16640 672-BBGA
Manufacturer Intel
Series APEX-20KC®
Package Tray
Part Status Obsolete
Number of I/O 488
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 672-BBGA
Case / Package 672-FBGA (27x27)
Family Name EP20K400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2A
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918174-EP20K400CF672I8
Ultra Librarian 3D Model Ultra Librarian EP20K400CF672I8 CAD Model

Description

The EP20K400CF672I8 is a member of the APEX 20K family of Programmable Logic Devices (PLDs) from Intel (formerly Altera). This device is a high-density, high-performance programmable logic solution, designed for complex digital systems. The APEX 20K family combines the benefits of both gate arrays and standard cell ASICs with the flexibility of programmable logic.

Applications

  • Telecommunications Equipment: Used in networking infrastructure, such as routers, switches, and base stations, for data processing and signal management.
  • Industrial Automation: Employed in control systems, motor drives, and process automation for real-time decision-making and precise control.
  • Medical Imaging: Integrated into medical devices like MRI and CT scanners for image processing and data acquisition.
  • Aerospace and Defense: Utilized in avionics systems, radar processing, and communication systems due to its reliability and performance.
  • High-Performance Computing: Applied in servers and workstations for accelerating computationally intensive tasks.

Features

  • System-on-a-Programmable-Chip (SOPC) Integration: Allows for integrating various system-level functions onto a single chip, reducing board space and system cost.
  • Embedded Memory Blocks: Offers on-chip RAM blocks for data storage, enabling efficient memory access and reducing external memory requirements.
  • High Logic Density: Provides a large number of logic elements for implementing complex digital circuits. The EP20K400 offers 400,000 typical gates.
  • Flexible Routing Architecture: Features a robust routing network for connecting logic elements and memory blocks, ensuring high performance and efficient resource utilization.
  • Advanced I/O Capabilities: Supports a wide range of I/O standards and voltage levels, enabling seamless integration with other system components.
  • 672-Pin FineLine BGA Package: Provides high pin density and excellent thermal performance.

Benefits

  • Design Flexibility: Allows for easy modification and customization of digital circuits, enabling rapid prototyping and design iteration.
  • High Performance: Delivers high-speed operation and efficient resource utilization, enabling the implementation of demanding applications.
  • Reduced System Cost: Integrates multiple functions onto a single chip, reducing board space, component count, and overall system cost.
  • Time-to-Market Advantages: Enables rapid prototyping and design iteration, reducing time-to-market for new products.
  • Improved Reliability: Offers robust error detection and correction mechanisms, ensuring high reliability and data integrity.

The EP20K400CF672I8 features a 672-pin FineLine BGA package which is ideal for applications that require high pin counts and minimal board space. The I8 indicates an industrial temperature range of -40°C to 85°C.

You May Also Be Interested in

Amd
IC FPGA 640 I/O 1148FCBGA / Virtex?-4 LX Field Programmable Gate Array (FPGA) IC 640 1769472 41472 1148-BBGA, FCBGA
Lowest to $75.2992
ECAD model for XC4VLX40-11FFG1148I
Amd
IC FPGA 220 I/O 324FCBGA / Virtex?-5 LX Field Programmable Gate Array (FPGA) IC 220 1769472 46080 324-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VLX50-3FF324C
Amd
IC FPGA 372 I/O 484FBGA / Spartan?-3A Field Programmable Gate Array (FPGA) IC 372 368640 13248 484-BBGA
Lowest to $247.4908
ECAD model for XC3S700A-5FGG484C
Amd
IC FPGA 600 I/O 1157FCBGA / Virtex?-7 XT Field Programmable Gate Array (FPGA) IC 600 54190080 693120 1156-BBGA, FCBGA
Lowest to $1,121.1204
ECAD model for XC7VX690T-1FFG1157I
Amd
IC FPGA 170 I/O 256FTBGA
Need more? Email Us
ECAD model for XC7A50T-2FT256I
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $85.5882
ECAD model for EP3C5M164I7
Efinix, Inc.
IC FPGA 73 I/O 169FBGA
Need more? Email Us
ECAD model for T20F169C3
Altera
IC FPGA 320 I/O 484FBGA
Need more? Email Us
ECAD model for 10M16DAF484I7P
Amd
IC FPGA 960 I/O 1738FCBGA / Virtex?-5 SXT Field Programmable Gate Array (FPGA) IC 960 19021824 239616 1738-BBGA, FCBGA
Need more? Email Us
ECAD model for XC5VSX240T-1FF1738I

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention