EN
  • EN
  • DE

EP1C6F256C8L

Part No EP1C6F256C8L
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023948-EP1C6F256C8L
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP1C6F256C8L CAD Model

Description

The EP1C6F256C8L is a member of the Cyclone series of Field Programmable Gate Arrays (FPGAs) from Intel (formerly Altera). These FPGAs are designed to provide a cost-effective and flexible solution for a wide range of digital logic applications. The Cyclone family is known for its low power consumption and ease of use, making it suitable for various industrial and embedded systems.

Applications

  • Industrial control systems
  • Motor control
  • Image processing
  • Embedded systems
  • Consumer electronics
  • Communication equipment
  • Medical devices

Features

  • Logic Elements (LEs): Provides a configurable logic capacity suitable for implementing various digital circuits.
  • Memory Blocks: Includes embedded memory blocks for data storage and processing.
  • PLLs (Phase-Locked Loops): Offers clock management capabilities for generating and distributing clock signals.
  • I/O Pins: Provides a variety of input/output pins for interfacing with external devices.
  • Configuration: Supports various configuration modes, including JTAG and AS (Active Serial).
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • 256-pin FineLine BGA package: Compact package for space-constrained applications.

Benefits

  • Flexibility: Allows for the implementation of custom digital logic designs, enabling product differentiation.
  • Cost-Effectiveness: Offers a cost-optimized solution for various applications compared to custom ASIC designs.
  • Time-to-Market: Enables faster development cycles compared to traditional hardware design approaches.
  • Reconfigurability: Allows for design changes and updates even after deployment, extending product lifespan.
  • Low Power: Reduces power consumption in embedded and portable devices.

Additional Details

The EP1C6F256C8L features 5,980 logic elements, 92,160 bits of embedded memory, and two PLLs. It also provides 185 user I/O pins. The device is typically programmed using Altera's Quartus II software, which provides a comprehensive design environment for FPGA development. The operating temperature ranges from 0°C to 85°C. It's commonly used in applications requiring a balance of logic density, memory resources, and I/O connectivity. The Cyclone series devices are known for their robustness and reliability in demanding environments.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess