Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 11AA161
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1317197-11AA161-I/P
Ultra Librarian 3D Model Ultra Librarian 11AA161-I/P CAD Model

Description

Product Overview: 11AA161-I/P EEPROM by Microchip Technology

The 11AA161-I/P is a high-quality, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for optimal performance and reliability, this EEPROM offers an efficient solution for data storage in a wide range of applications. The 11AA161-I/P is particularly well-suited for use in configurations where low-power and low-voltage operations are essential.

One of the key features of the 11AA161-I/P is its I2C™ compatible (400 kHz) serial interface, which ensures seamless integration with the majority of microcontrollers in the market. This interface protocol allows for simple and efficient communication with the EEPROM, making it an ideal choice for developers looking to streamline their design process.

The 11AA161-I/P operates across a broad voltage range of 1.8V to 5.5V, providing flexibility in various power environments. This characteristic is particularly beneficial for battery-operated devices, where power supply levels may fluctuate over time. Additionally, its low-power design helps extend battery life, making it a cost-effective option for portable applications.

With its compact 8-pin PDIP package, the 11AA161-I/P is designed to occupy minimal board space, which is critical for space-constrained applications. Its write cycle time of 5 ms ensures quick data storage, and with over 1 million erase/write cycles, it offers a robust lifespan for long-term usage. The device also provides data retention of over 200 years, guaranteeing that data is preserved over extensive periods without the need for power.

Furthermore, the 11AA161-I/P features built-in ESD protection and operates within the industrial temperature range of -40°C to +85°C, making it resilient in harsh environments. This reliability is a hallmark of Microchip's commitment to quality, ensuring that the 11AA161-I/P EEPROM will perform consistently under varying conditions.

In summary, the 11AA161-I/P from Microchip Technology is a versatile, durable, and efficient EEPROM solution perfect for applications requiring stable and reliable non-volatile memory storage. Its easy integration, low power consumption, and robust feature set make it an excellent choice for designers and engineers across various industries.

You May Also Be Interested in

Micron Technology Inc.
IC SRAM 2MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for MT58L64L32PT-6TR
ON Semiconductor
IC FLASH 4MBIT SMD
Need more? Email Us
ECAD model for LE25FV411GA-AE
Renesas Electronics America
IC FLASH 8MBIT SPI/QUAD 8TSSOP
Need more? Email Us
ECAD model for AT25SF081-XMHD-T
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Altera
IC FLASH 256KBIT PARALLEL 32PLCC
Need more? Email Us
ECAD model for N28F256A150
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention