EN
  • EN
  • DE

EG80C186XL20

Part No EG80C186XL20
Manufacturer Intel
Catalog END - OF - LIFE
Description 16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1171047-EG80C186XL20
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EG80C186XL20 CAD Model

Description

The EG80C186XL20 is a high-performance, low-power 16-bit embedded processor from Intel. It's part of the 80186 family, an enhanced version of the 8086 architecture, offering improved instruction execution and integrated peripherals. This processor was commonly used in embedded systems where processing power and power efficiency were critical.

Applications

  • Embedded Systems Control: Used in controlling various industrial machinery and automation systems.
  • Industrial Automation: Deployed in Programmable Logic Controllers (PLCs) and other automation equipment.
  • Networking Equipment: Found in early network routers, switches, and communication controllers.
  • Data Acquisition Systems: Used for acquiring and processing data in scientific and industrial applications.
  • Military Applications: Integrated into military communication devices and embedded control systems.

Features

  • Enhanced 8086 Architecture: Provides improved instruction execution speed compared to the original 8086 processor.
  • Integrated Peripherals: Includes integrated DMA controllers, timers, and interrupt controllers, reducing the need for external components.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • 20 MHz Clock Speed: Operates at a clock speed of 20 MHz, offering a balance of performance and power consumption.
  • Memory Management: Supports memory management features for efficient memory utilization.

Benefits

  • Increased System Performance: Enhanced architecture and instruction execution lead to increased system performance.
  • Reduced System Cost: Integrated peripherals minimize the need for external components, reducing overall system cost.
  • Lower Power Consumption: Suitable for battery-powered applications due to its low-power design.
  • Simplified System Design: Integrated peripherals simplify system design and reduce board space requirements.
  • Improved Reliability: Fewer external components contribute to improved system reliability.

Additional Details

The EG80C186XL20 operates on a 5V power supply and supports various addressing modes. It is typically packaged in a ceramic or plastic package. It is compatible with a wide range of peripherals and memory devices. This processor provides a solid foundation for embedded systems requiring robust performance and low power consumption.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess