EN
  • EN
  • DE

QU80386EX25 TC

Part No QU80386EX25 TC
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834743-QU80386EX25 TC
Ultra Librarian 3D Model Ultra Librarian QU80386EX25 TC CAD Model

Description

The QU80386EX25 TC is a microcontroller from Intel. While specific details are limited without more context, it's likely based on the Intel 80386 architecture, a 32-bit processor that was widely used in embedded systems. The 'EX' likely indicates an embedded version, and '25' may refer to the clock speed in MHz. The 'TC' suffix might relate to the package type or temperature characteristics. Given the age of the 80386 architecture, this microcontroller is probably utilized in legacy systems or specialized applications.

Applications

  • Industrial control systems (legacy equipment)
  • Embedded systems requiring 32-bit processing power (older designs)
  • Specialized computer systems (older or custom hardware)
  • Instrumentation and test equipment (legacy platforms)

Features

  • Based on Intel 80386 architecture
  • 32-bit processing capabilities
  • Clock speed of 25 MHz (likely)
  • Embedded system optimized
  • Integrated peripherals (specifics unknown without datasheet)
  • Supports various memory interfaces

Benefits

  • Proven and reliable architecture
  • Sufficient processing power for many embedded tasks
  • Cost-effective solution for legacy systems
  • Wide availability of development tools (though possibly outdated)
  • 32-bit architecture allows for larger address spaces

Additional Details

Due to the age of the QU80386EX25 TC, detailed information and datasheets may be difficult to obtain. Reverse engineering or examining existing hardware implementations may be necessary to fully understand its capabilities and specifications. It's important to note that modern microcontrollers offer significantly improved performance, power efficiency, and features compared to the 80386 architecture. The specific peripherals and features integrated into this microcontroller would depend on the specific variant and intended application. The 'TC' designation could refer to a ceramic package, temperature code, or other manufacturing-related detail. Without the original datasheet, accurate determination of these factors is difficult.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess