EN
  • EN
  • DE

EE80C251TB24

Part No EE80C251TB24
Manufacturer Intel
Catalog END - OF - LIFE
Description HIGH-PERFORMANCE CHMOS MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1170877-EE80C251TB24
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE80C251TB24 CAD Model

Description

The EE80C251TB24 is a microcontroller from Intel, part of the MCS-51 family. Being an end-of-life (EOL) component, understanding its specifications is important for maintenance of existing systems and considering replacement options. This microcontroller was popular in a variety of embedded applications.

Applications:

  • Industrial Control Systems: Automation and monitoring of industrial processes.
  • Consumer Electronics: Control of appliances, remote controls, and other devices.
  • Instrumentation: Data acquisition and control in laboratory equipment.
  • Motor Control: Controlling the speed and direction of electric motors.
  • Robotics: Implementing control algorithms for robotic systems.

Features:

  • 8-bit CPU.
  • On-chip RAM and ROM (or EPROM/EEPROM).
  • Multiple timers and counters.
  • Serial communication interfaces (UART, SPI).
  • Interrupt handling capability.
  • Programmable I/O ports.

Benefits:

  • Simple Architecture: Easy to understand and program.
  • Wide Availability of Tools: Development tools and resources are readily available.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Versatile I/O: Flexible interface with various peripherals.

Additional Details:

The EE80C251TB24 operates with an 8-bit CPU, making it suitable for applications that don't require extensive processing power. The on-chip memory is used for storing the program code and data. The timers and counters are essential for generating timing signals and controlling external devices. Serial communication interfaces enable communication with other devices and systems. The interrupt handling capability allows the microcontroller to respond quickly to external events. Programmable I/O ports provide flexibility in connecting to various sensors and actuators.

As an EOL component, the EE80C251TB24 is not recommended for new designs. Designers should consider using newer microcontrollers with enhanced features and performance. When selecting a replacement, it's important to consider factors such as memory size, processing speed, I/O capabilities, and the availability of development tools. Migration to a modern microcontroller often requires rewriting the firmware, but the benefits of improved performance and features typically outweigh the cost. Parts should be sourced carefully due to the EOL status.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess