EN
  • EN
  • DE

EE80C196MC

Part No EE80C196MC
Manufacturer Intel
Catalog END - OF - LIFE
Description INDUSTRIAL MOTOR CONTROL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1170876-EE80C196MC
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EE80C196MC CAD Model

Description

The EE80C196MC is a microcontroller manufactured by Intel. It belongs to the MCS-96 family of microcontrollers and is now considered an end-of-life (EOL) component. These microcontrollers were widely used in embedded systems for real-time control applications.

Applications:

  • Industrial automation: controlling machinery and processes.
  • Automotive systems: engine management, anti-lock braking systems (ABS).
  • Robotics: controlling robot movements and sensors.
  • Motor control: controlling the speed and position of electric motors.
  • Data acquisition systems: collecting and processing data from sensors.

Features:

  • 16-bit CPU architecture.
  • On-chip RAM and ROM (or EPROM/EEPROM).
  • High-speed I/O ports.
  • PWM (Pulse Width Modulation) outputs for motor control.
  • A/D (Analog-to-Digital) converters for sensor input.
  • Timers and counters for real-time control.
  • Serial communication interfaces (UART, SPI).

Benefits:

  • Real-time control capabilities for time-critical applications.
  • Integrated peripherals reduce the need for external components.
  • Flexible I/O options for interfacing with various sensors and actuators.
  • Efficient code execution due to the 16-bit architecture.

Additional Details:

The EE80C196MC features a 16-bit CPU, which allows for efficient processing of data and instructions. It typically includes on-chip memory for program storage and data storage. The I/O ports can be configured for various functions, such as digital input, digital output, and analog input. The PWM outputs are useful for controlling motor speed and position. The A/D converters allow the microcontroller to read analog signals from sensors. The timers and counters are essential for implementing real-time control algorithms.

Due to its EOL status, the EE80C196MC is not recommended for new designs. Designers should consider migrating to newer microcontrollers with similar features and improved performance. When replacing this microcontroller, key considerations include memory size, processing speed, I/O capabilities, and availability of software development tools. It's important to carefully evaluate the requirements of the application and select a replacement microcontroller that meets those needs. Existing systems that use this microcontroller will need to plan for component obsolescence.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8261 $63.9135
80+ $1.4992 $119.9360
120+ $1.4518 $174.2160
165+ $1.4056 $231.9240
215+ $1.3583 $292.0345
285+ $1.2174 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess