EN
  • EN
  • DE

MAX6501EUKP090

Part No MAX6501EUKP090
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705632-MAX6501EUKP090
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP090 CAD Model

Description

Maxim Integrated Product Overview: MAX6501EUKP090

The MAX6501EUKP090 is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with a minimal footprint. This compact sensor is ideal for a wide range of applications, from industrial systems to consumer electronics, where space is at a premium and reliable temperature readings are crucial.

Key Features

  • Accuracy: The MAX6501EUKP090 offers impressive accuracy, ensuring precise temperature measurements for critical applications.
  • Low Power Consumption: This temperature sensor is optimized for low power usage, making it suitable for battery-powered devices and systems focused on energy efficiency.
  • Small Package: Housed in a tiny SOT23 package, the MAX6501EUKP090 is perfect for designs where PCB space is at a premium.
  • Temperature Range: The device operates over a wide temperature range, making it versatile for various environments and conditions.
  • Simple Interface: The sensor features a simple, user-friendly interface that simplifies integration into existing designs.

Applications

The MAX6501EUKP090 is suitable for a range of applications, including:

  • Portable Electronics
  • Industrial Controllers
  • Environmental Monitoring Systems
  • Medical Devices
  • Computing Hardware

Technical Specifications

At the heart of the MAX6501EUKP090 is its ability to deliver high-precision temperature data. The device promises an accuracy level that is essential for systems requiring reliable temperature monitoring. Its low power consumption is a testament to Maxim Integrated's commitment to energy-efficient designs, catering to modern eco-friendly and portable solutions. The SOT23 packaging allows the sensor to be easily incorporated into space-constrained applications without compromising performance.

Conclusion

The MAX6501EUKP090 from Maxim Integrated stands out as a versatile, precise, and power-efficient temperature sensor. Whether it's implemented in handheld devices or sophisticated industrial machinery, this sensor delivers the accuracy and reliability that engineers and designers need to maintain optimal temperature regulation and ensure the longevity and performance of their products.

You May Also Be Interested in

Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4796 $58.3164
22+ $5.3165 $116.9630
34+ $5.1501 $175.1034
47+ $4.9838 $234.2386
60+ $4.8187 $289.1220
81+ $4.3197 $349.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess