EN
  • EN
  • DE

D8259A-2

Part No D8259A-2
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025685-D8259A-2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8259A-2 CAD Model

Description

The Intel D8259A-2 is a Programmable Interrupt Controller (PIC). It manages interrupt requests from multiple peripheral devices, prioritizing them and forwarding them to the CPU. The '-2' likely represents a specific speed grade or version of the chip.

Applications:

  • IBM PC and Compatibles: Used in the original IBM PC and subsequent compatible systems for interrupt management.
  • Industrial Control Systems: Employed in industrial automation equipment for handling interrupt requests from sensors and actuators.
  • Data Acquisition Systems: Utilized in data acquisition systems for managing interrupts from data collection devices.
  • Embedded Systems: Found in various embedded systems requiring interrupt handling capabilities.

Features:

  • 8 Interrupt Inputs: Provides 8 interrupt request inputs (IR0-IR7).
  • Programmable Priority: Allows for programming the priority of each interrupt input.
  • Interrupt Masking: Enables masking of individual interrupt inputs.
  • Interrupt Vector Generation: Generates interrupt vectors for the CPU.
  • Daisy-Chain Capability: Supports cascading multiple 8259A devices to handle more than 8 interrupt inputs.
  • Single 5V Power Supply: Operates from a single 5V power supply.

Benefits:

  • Efficient Interrupt Management: Manages interrupt requests from multiple peripherals efficiently.
  • Prioritized Interrupt Handling: Allows for prioritizing interrupt requests based on importance.
  • Simplified System Design: Simplifies interrupt handling in system design.

Additional Details:

The D8259A-2 is housed in a 28-pin DIP package. It is programmed by the CPU through a set of control registers. The interrupt inputs are prioritized based on a programmable priority scheme. When an interrupt request is received, the 8259A-2 checks if the interrupt is enabled and if its priority is higher than the currently serviced interrupt. If both conditions are met, the 8259A-2 generates an interrupt signal to the CPU. Upon receiving the interrupt acknowledge signal from the CPU, the 8259A-2 provides the interrupt vector to the CPU, which is used to locate the interrupt service routine. The D8259A-2 is a crucial component in systems that require efficient and prioritized interrupt handling.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess