EN
  • EN
  • DE

D80C287A-12

Part No D80C287A-12
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017771-D80C287A-12
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D80C287A-12 CAD Model

Description

The Intel D80C287A-12 is a high-performance, low-power CMOS numeric coprocessor designed to enhance the floating-point arithmetic capabilities of Intel's 80286 microprocessor. It operates at a clock frequency of 12 MHz.

Applications:

  • Scientific Computing: Accelerates complex calculations in scientific and engineering applications.
  • CAD/CAM Systems: Improves performance in computer-aided design and manufacturing software.
  • Financial Modeling: Enhances the speed of financial analysis and simulations.
  • Graphics Processing: Accelerates graphics rendering and image processing tasks.
  • Data Analysis: Improves the performance of statistical analysis and data mining applications.

Features:

  • IEEE 754 Compliance: Adheres to the IEEE 754 standard for floating-point arithmetic.
  • 80-bit Internal Architecture: Provides high precision for floating-point calculations.
  • Transcendental Functions: Supports trigonometric, exponential, and logarithmic functions.
  • Optimized for 80286: Designed to work seamlessly with the Intel 80286 microprocessor.
  • Low Power Consumption: CMOS technology minimizes power requirements.
  • 12 MHz Clock Frequency: Operates at a clock frequency of 12 MHz.

Benefits:

  • Enhanced Performance: Significantly accelerates floating-point calculations, improving overall system performance.
  • Increased Precision: 80-bit internal architecture provides greater accuracy in calculations.
  • Simplified Software Development: Reduces the complexity of writing floating-point code.
  • Compatibility: Works seamlessly with existing 80286-based systems.

Additional Details:

The D80C287A-12 is housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package. It is a CMOS version of the original 80287 math coprocessor, offering reduced power consumption. The coprocessor operates in parallel with the 80286 CPU, handling floating-point instructions while the CPU executes other tasks. It supports a wide range of floating-point data types, including single-precision, double-precision, and extended-precision formats. The D80C287A-12 significantly improves the performance of applications that rely heavily on floating-point arithmetic, making it an essential component for systems used in scientific, engineering, and financial applications during its time.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
new, original packaged
Lowest to $0.0059
Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $348.9070 $348.9070
2+ $312.8133 $625.6266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess