EN
  • EN
  • DE

D8085AH

Part No D8085AH
Manufacturer Intel
Catalog END - OF - LIFE
Description 8-BIT HMOS MICROPROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1166261-D8085AH
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D8085AH CAD Model

Description

The Intel D8085AH is an 8-bit microprocessor widely used in embedded systems and early personal computers. It's a successor to the Intel 8080 and offers improved performance and integration.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Early personal computers: Implemented in some early microcomputers and training systems.
  • Instrumentation: Employed in various types of measurement and control instruments.
  • Robotics: Utilized in basic robotic control systems.
  • Embedded systems: Found in a range of embedded applications requiring a cost-effective and relatively simple processor.

Features

  • 8-bit architecture: Processes data in 8-bit chunks.
  • Multiplexed address/data bus: Simplifies interfacing with memory and peripherals.
  • On-chip clock generator: Requires only an external crystal for timing.
  • Vectored interrupts: Supports prioritized interrupt handling.
  • TTL compatible: Easy to interface with standard TTL logic circuits.
  • 6 MHz clock frequency: Offers a reasonable processing speed for its time.
  • 40-pin DIP package: A standard package for easy insertion and connection.

Benefits

  • Cost-effective: Relatively inexpensive compared to more advanced processors.
  • Simple to program: Assembly language programming is straightforward.
  • Wide availability of resources: Ample documentation and support materials available.
  • Reliable: A well-established and proven technology.
  • Easy interfacing: Simple interface to memory and peripheral devices.

Additional Details

The D8085AH requires a single +5V power supply. It supports 64KB of memory address space. The instruction set includes a variety of arithmetic, logical, and data transfer instructions. Interrupts are handled using a vectored interrupt scheme, allowing for efficient response to external events. The ALE (Address Latch Enable) signal is used to demultiplex the address and data bus. The processor also includes serial I/O pins for communication with serial devices. The internal registers include an accumulator, several general-purpose registers, and a stack pointer.

You May Also Be Interested in

Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess