EN
  • EN
  • DE

D8755A-2

Part No D8755A-2
Manufacturer Intel
Catalog END - OF - LIFE
Description 16,384-BIT EPROM WITH I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1166286-D8755A-2
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D8755A-2 CAD Model

Description

The Intel D8755A-2 is an erasable programmable read-only memory (EPROM) specifically designed for use with the Intel 8085 microprocessor. It provides a non-volatile storage solution for program code and data. The "-2" designation often indicates a speed variant.

Applications

  • Program storage for Intel 8085-based systems: Stores the operating system and application programs for systems using the Intel 8085 microprocessor.
  • Embedded systems: Used in embedded applications where program code needs to be stored persistently, even when power is removed.
  • Early microcomputers: Implemented in some early microcomputer systems.
  • Prototype development: Useful for prototyping and testing software before committing to masked ROM.
  • Firmware storage: Stores firmware in various electronic devices.

Features

  • EPROM technology: Erasable and reprogrammable using ultraviolet (UV) light.
  • 8KB (8192 bytes) storage capacity: Provides a moderate amount of storage for program code and data.
  • 256 x 8 organization: Organized as 1024 locations, each storing 8 bits of data.
  • Single +5V power supply: Operates from a standard +5V power supply.
  • TTL compatible inputs and outputs: Interfaces easily with standard TTL logic.
  • 450 ns access time: Provides relatively fast access to stored data.
  • 28-pin DIP package: A standard package for easy insertion and connection.

Benefits

  • Non-volatile storage: Retains data even when power is removed.
  • Reprogrammable: Allows for easy updates and modifications to the stored program code.
  • Easy to interface: Simple interface with the Intel 8085 microprocessor.
  • Cost-effective: Relatively inexpensive for its storage capacity and features.
  • Reliable: A well-established and proven technology.

Additional Details

The D8755A-2 requires a UV eraser for erasing the stored data. A quartz window on the top of the package allows UV light to reach the memory cells. The programming process involves applying specific voltages to the pins to write data into the memory. The access time of 450 ns indicates the maximum time required for the memory to output data after an address is applied. The EPROM is often used in conjunction with other memory devices, such as RAM, to provide both program storage and working memory for the microprocessor.

You May Also Be Interested in

Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3389 $76.0167
6+ $20.7909 $124.7454
9+ $20.1413 $181.2717
12+ $19.4915 $233.8980
16+ $18.8417 $301.4672
21+ $16.8926 $354.7446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess