EN
  • EN
  • DE

D28F512-200P1C4

Part No D28F512-200P1C4
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019518-D28F512-200P1C4
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D28F512-200P1C4 CAD Model

Description

The Intel D28F512-200P1C4 is a 512K-bit (64K x 8) Flash memory device. It's designed for applications requiring non-volatile storage that can be electrically erased and reprogrammed. It is organized as 65,536 bytes.

Applications:

  • Embedded Systems: The D28F512-200P1C4 is commonly used in embedded systems to store firmware, boot code, and configuration data.
  • Industrial Control Systems: Programmable Logic Controllers (PLCs), Human-Machine Interfaces (HMIs), and other industrial equipment utilize this memory for storing control algorithms and parameters.
  • Networking Equipment: Routers, switches, and network interface cards employ flash memory for storing operating system images and configuration files.
  • Consumer Electronics: Devices like set-top boxes, digital cameras, and handheld gaming consoles use flash memory for storing firmware and application code.
  • Automotive Electronics: Engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems utilize flash memory for storing calibration data and control software.

Features:

  • 512K-bit Capacity: Offers ample storage for firmware, configuration data, and other application code.
  • Fast Access Time: The 200ns access time allows for quick data retrieval.
  • Electrically Erasable and Programmable: Enables in-system programming and reprogramming, facilitating easy updates and modifications.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks, minimizing erase times and maximizing memory utilization.
  • TTL Compatible: Interfaces seamlessly with standard TTL logic circuits.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Reprogrammability: Allows for field updates and customization without requiring physical replacement of the memory device.
  • Fast Access: Provides quick access to stored data, improving system performance.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory storage.
  • High Reliability: Designed for long-term data retention and high endurance.

Additional Details:

The D28F512-200P1C4 operates from a single 5V power supply. The device features a TTL-compatible interface for easy integration with standard logic circuits. It is available in a variety of packages to suit different application requirements. The sector erase architecture allows for individual sectors to be erased and reprogrammed without affecting other sectors in the memory array. This feature is particularly useful for applications that require frequent updates to specific portions of the memory. The device is designed for high endurance, withstanding a large number of erase/program cycles.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess