Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953192-CM8070804488245
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070804488245 CAD Model

Description

The 953192-CM8070804488245 is an Embedded Microprocessor that belongs to the series of electronic components.

    You May Also Be Interested in

    NXP / Nexperia
    LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
    Need more? Email Us
    ECAD model for LS1048AXE7Q1A
    Intel
    16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
    Lowest to $70.6588
    ECAD model for TN80C186EB20
    NXP / Nexperia
    S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
    Need more? Email Us
    ECAD model for S32G234MABK0VUCR
    Intel
    MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
    Need more? Email Us
    ECAD model for TA80960KA20
    Renesas Electronics America
    Need more? Email Us
    ECAD model for HD64180R1P6
    Intel
    HIGH-INTEGRATION 16-BIT MICROPROCESSORS
    Lowest to $11.2958
    ECAD model for N80188
    Atmel
    The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
    Lowest to $11.9697
    ECAD model for ATSAMA5D35A-CU
    NXP / Nexperia
    IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
    Need more? Email Us
    ECAD model for MPC8321ECZQADDC
    Hitachi, Ltd
    Need more? Email Us
    ECAD model for HD63B03XF

    Top Sellers

    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.9576
    ECAD model for BMM150
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.0991
    ECAD model for FT230XQ-R
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $7.1819
    ECAD model for ULN2803ADW
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.1667
    ECAD model for FT4232HL
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5485
    ECAD model for FT234XD-R
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.4364
    ECAD model for PE4312C-Z
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $5.9849
    ECAD model for BMI088
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.1523
    ECAD model for EC2-5NU
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $23.9394
    ECAD model for DRV8432DKD
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1676
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0343
    ECAD model for BAS516
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.3182
    ECAD model for PI3740-00-LGIZ
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $21.5455
    ECAD model for TPSM63606RDLR
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention