Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953335-CM8067702868631
Series *
Ultra Librarian 3D Model Ultra Librarian CM8067702868631 CAD Model

Description

The CM8067702868631 is an Intel Xeon Silver series processor designed for servers and workstations. Part of the Skylake-SP family, this processor provides a balance of performance, efficiency, and reliability for various workloads.

Applications:

  • Small to Medium-Sized Business Servers: Ideal for file and print servers, web servers, and application servers.
  • Entry-Level Workstations: Suited for tasks such as CAD, content creation, and software development.
  • Cloud Computing Infrastructure: Can be used in cloud environments for general-purpose computing.
  • Virtualization: Supports virtualization technologies, allowing multiple virtual machines to run on a single physical server.
  • Data Analytics: Suitable for basic data analysis and business intelligence tasks.

Features:

  • Skylake-SP Architecture: Based on Intel's Skylake microarchitecture, offering improved performance and energy efficiency compared to previous generations.
  • Multiple Cores and Threads: Features multiple cores and threads for handling parallel workloads. The specific core and thread count depends on the exact model within the CM8067702868631 series.
  • Intel Turbo Boost Technology: Dynamically increases the processor's frequency as needed by taking advantage of thermal and power headroom to give you a burst of speed when you need it, and increased energy efficiency when you don’t.
  • Intel Hyper-Threading Technology: Allows each processor core to work on two tasks at the same time, improving overall system responsiveness.
  • Integrated PCI Express Controller: Supports high-speed PCI Express lanes for connecting graphics cards, storage devices, and other peripherals.
  • Intel Advanced Vector Extensions (AVX-512): Provides advanced vector processing capabilities for accelerating scientific, engineering, and financial applications.
  • Intel Virtualization Technology (VT-x): Enables hardware-assisted virtualization for improved virtual machine performance.

Benefits:

  • Improved Performance: Provides a significant performance boost compared to previous-generation Intel Xeon processors.
  • Enhanced Energy Efficiency: Offers improved power efficiency, reducing operating costs and environmental impact.
  • Increased Reliability: Designed for server environments, ensuring high reliability and uptime.
  • Scalability: Supports scalable server configurations, allowing businesses to expand their computing resources as needed.
  • Advanced Security Features: Includes hardware-based security features to protect against threats.

Additional Details:

The CM8067702868631 series typically supports DDR4 memory and requires a server-class motherboard with an LGA 3647 socket. The specific clock speed, core count, and thermal design power (TDP) vary depending on the exact model within the series. It is crucial to consult the Intel product specifications for the precise details of a particular model within this family. These processors are built with robust security features including Intel Key Protection Technology with Boot Guard, Intel OS Guard, Intel TXT.

You May Also Be Interested in

Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention