Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156853-BYW77PI-200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Motor Drive & Control, Power Management, HVAC
Ultra Librarian 3D Model Ultra Librarian BYW77PI-200 CAD Model

Description

The BYW77PI-200 is a high-performance fast recovery diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This diode is specifically engineered to address the demanding requirements of high-frequency rectification and freewheeling applications in switch-mode power supplies and other power conversion systems.

Key Features

  • Voltage Rating: The BYW77PI-200 offers a repetitive peak reverse voltage (V<sub>RRM) of 200 volts, making it suitable for a variety of medium voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of up to 3 amperes at a case temperature of 100°C, it is capable of handling moderate power levels.
  • Fast Recovery Time: The device boasts an extremely fast recovery time, typically less than 50 nanoseconds, which minimizes energy loss during the switching process and improves overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and conserves energy, which is critical for power-sensitive designs.
  • High Surge Current Capability: It can withstand high surge currents, ensuring robust performance during transient conditions.

Applications

The BYW77PI-200 is ideal for use in a wide range of electronic equipment where high-speed switching is required, such as:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power inverters
  • Freewheeling diodes in motor control circuits
  • Snubber diodes

Reliability and Quality

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The BYW77PI-200 is no exception, as it is manufactured in state-of-the-art facilities with stringent quality control measures in place. It is designed to operate reliably over a wide temperature range and is encapsulated in a robust package that ensures long-term stability and performance.

Environmental Compliance

In line with global environmental standards, the BYW77PI-200 is RoHS compliant, which means it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the reduction of electronic waste.

You May Also Be Interested in

WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention