Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953359-CM8066201920103
Series *
Ultra Librarian 3D Model Ultra Librarian CM8066201920103 CAD Model

Description

The CM8066201920103 is an Intel embedded processor, part of a family designed for applications requiring long-term availability and reliability. These processors are commonly used in environments where consistent performance, wide operating temperature ranges, and extended support are essential. The 'CM' prefix indicates its intended use in embedded systems.

Applications

  • Industrial PCs: Powers industrial computers used in manufacturing plants, process control, and data acquisition systems, where reliability and longevity are key.
  • Transportation Infrastructure: Integrated into railway signaling systems, traffic management systems, and toll collection systems, requiring continuous operation and robust performance.
  • Aerospace and Defense: Deployed in avionics systems, radar systems, and military communication systems, demanding high reliability and extended temperature ranges.
  • Energy and Utilities: Used in smart grids, power distribution systems, and renewable energy controllers, where reliable performance and long-term support are crucial.
  • Healthcare Equipment: Found in diagnostic imaging devices, patient monitoring systems, and medical robots, requiring precise performance and dependability.

Features

  • Multi-Core Processing: Likely features a multi-core architecture for improved multitasking and parallel processing capabilities.
  • Integrated Graphics: Probably includes an integrated graphics processing unit (GPU) for supporting display outputs and basic graphics acceleration.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat generation.
  • Extended Temperature Range: Operates reliably in a wide temperature range, making it suitable for harsh environments.
  • Long-Term Availability: Intel provides extended lifecycle support, ensuring long-term availability and compatibility.

Benefits

  • High Reliability: Engineered for continuous operation and long-term stability, crucial for critical applications.
  • Improved Performance: Multi-core architecture enables efficient multitasking and faster processing speeds.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and extends battery life in portable devices.
  • Extended Availability: Long product lifecycle ensures continued support and compatibility for years to come.
  • Cost-Effective Solution: Integrated features reduce the need for external components, lowering overall system costs.

Additional Details

The CM8066201920103's specific clock speed, core count, cache size, and thermal design power (TDP) would be specified in the official Intel documentation. This is typically mounted on a motherboard using a specific socket type. It is designed to work with specific chipsets that provide additional I/O capabilities and features. Applications requiring a ruggedized solution, long-term availability of the processor, and an operating temperature over a broad range are well-suited.

You May Also Be Interested in

Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention