Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953798-CM8064601560615
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601560615 CAD Model

Description

The CM8064601560615 is an embedded processor from Intel, designed to deliver a balance of performance and power efficiency for a range of industrial, commercial, and embedded applications. Processors with this prefix are typically designed to operate reliably in demanding environments, offering features like extended temperature ranges and long-term availability. The 'CM80646' prefix indicates a processor belonging to a specific Intel embedded processor family.

Applications

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Digital Signage
  • Medical Devices
  • Networking Appliances

Features

  • Multi-Core Processing: Enhances performance by allowing parallel execution of tasks.
  • Integrated Graphics: Provides display capabilities without requiring a discrete graphics card.
  • Low Power Consumption: Minimizes energy usage and heat generation.
  • Extended Temperature Support: Enables reliable operation in harsh environments.
  • Long Lifecycle Availability: Ensures a stable supply for embedded applications.

Benefits

  • Increased Throughput: Multi-core architecture enables faster processing of complex tasks.
  • Reduced System Cost: Integrated graphics lowers the overall system cost by eliminating the need for a separate graphics card.
  • Energy Efficiency: Low power consumption reduces energy expenses and cooling requirements.
  • Reliable Operation: Extended temperature range ensures consistent performance in challenging environments.
  • Stable Platform: Long lifecycle availability provides a stable platform for long-term deployments.

Details

The CM8064601560615 is likely a 4th generation Intel Core Processor based on the Haswell microarchitecture, designed for embedded applications. To get exact specifications such as core count, clock speed, cache size, TDP (Thermal Design Power) and supported memory types (e.g., DDR3, DDR3L), it's essential to consult Intel's official product documentation using the full product number. These processors are commonly found in BGA (Ball Grid Array) packages to allow for direct surface mount onto a PCB. The integrated graphics will likely support DirectX and OpenGL for visual output. The integrated I/O capabilities also include PCIe, USB, SATA and other relevant interfaces for embedded systems. Because the processor is designed for embedded use, it is optimized for availability and longevity. Checking the Intel ARK database with the part number will reveal the exact details and specifications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention