Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953801-CM8064601464707
Series *
Ultra Librarian 3D Model Ultra Librarian CM8064601464707 CAD Model

Description

The Intel CM8064601464707 is an embedded microprocessor designed for a range of applications requiring robust performance and reliability. As part of Intel's embedded solutions, it balances processing power with energy efficiency, making it suitable for demanding industrial and commercial environments.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Transportation Systems: Integrated into in-vehicle infotainment (IVI) systems, fleet management solutions, and railway signaling systems.
  • Retail Automation: Powers self-checkout kiosks, digital signage displays, and inventory management systems.
  • Surveillance Systems: Used in network video recorders (NVRs), IP cameras, and video analytics platforms.
  • Gaming Machines: Drives arcade games, slot machines, and other gaming devices requiring high-performance graphics.

Features

  • High-Performance Processing: Delivers substantial computing power for demanding applications.
  • Advanced Graphics Capabilities: Supports high-resolution displays and complex visual rendering.
  • Integrated Memory Controller: Enables fast and efficient memory access for improved system performance.
  • Security Features: Incorporates hardware-based security technologies to protect against unauthorized access.
  • Remote Management: Supports remote monitoring and control for easier maintenance and troubleshooting.

Benefits

  • Enhanced Application Performance: High-performance processing ensures smooth and responsive application execution.
  • Improved Visual Experience: Advanced graphics capabilities provide realistic and immersive visuals.
  • Faster Data Processing: Integrated memory controller accelerates data transfer and reduces latency.
  • Enhanced Security: Hardware-based security features protect sensitive data and prevent unauthorized access.
  • Simplified System Management: Remote management capabilities streamline maintenance and troubleshooting.

Additional Details

The Intel CM8064601464707 processor features a specific clock speed, cache size, and instruction set architecture tailored for embedded systems. It supports various memory technologies, such as DDR3 or DDR4, and offers a range of I/O interfaces, including USB, Ethernet, and PCI Express. It's often packaged in BGA (Ball Grid Array) for compact and reliable surface mounting. Power consumption is optimized to balance performance with energy efficiency for various embedded applications.

You May Also Be Interested in

NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention