Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953879-CM8063701159804
Series *
Ultra Librarian 3D Model Ultra Librarian CM8063701159804 CAD Model

Description

The CM8063701159804 is an embedded microprocessor from Intel, designed for a range of industrial and embedded applications. This processor offers a balance of processing power, integrated graphics, and low power consumption, making it suitable for environments where space and energy efficiency are critical. The 'CM80637' prefix indicates the processor family, and the remaining digits specify the exact model and its characteristics.

Applications

  • Industrial Control Systems
  • Digital Signage
  • Medical Equipment
  • Gaming Machines
  • Network Appliances

Features

  • Multi-Core Architecture: Provides enhanced processing capabilities for demanding applications.
  • Integrated Graphics: Enables high-quality visuals without the need for a discrete graphics card.
  • Low Thermal Design Power (TDP): Reduces heat output and power consumption.
  • Embedded Lifecycle Support: Ensures long-term availability and support for embedded systems.
  • Advanced Instruction Sets: Supports the latest instruction sets for improved performance in specialized workloads.

Benefits

  • Improved Performance: Multi-core architecture enhances responsiveness and multitasking capabilities.
  • Reduced System Cost: Integrated graphics eliminates the need for a separate graphics card, lowering overall system costs.
  • Energy Efficiency: Low TDP reduces power consumption and cooling requirements.
  • Long-Term Stability: Embedded lifecycle support ensures a stable and reliable platform for mission-critical applications.
  • Enhanced Capabilities: Advanced instruction sets enable faster processing of specialized tasks such as multimedia encoding and data encryption.

Details

The CM8063701159804 likely belongs to the 3rd Generation Intel Core processor family. To ascertain its exact specifications, consulting the Intel product brief or ARK database using the full part number is crucial. Key specifications include clock speed, number of cores, cache size, memory support (e.g., DDR3, DDR4), and supported I/O interfaces (e.g., PCIe, USB, SATA). The processor is likely packaged in a BGA (Ball Grid Array) form factor for direct surface mounting on the motherboard. Furthermore, it is important to consider the operating temperature range and other environmental specifications to ensure compatibility with the intended application. The integrated graphics processor provides display capabilities for applications that require visual output; the supported display interfaces and resolutions are determined by the specific graphics controller integrated into the processor. The processor is designed for embedded applications, offering long-term availability, ruggedness, and thermal efficiency.

You May Also Be Interested in

Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention