Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953901-CM8062300835501
Series *
Ultra Librarian 3D Model Ultra Librarian CM8062300835501 CAD Model

Description

The CM8062300835501 is an Intel processor. This part number suggests it is likely a version of an Intel Xeon E3 or Core i3 processor designed for embedded systems, servers, or workstations.

Applications of Intel Xeon E3/Core i3 Processors (likely applications of CM8062300835501):

  • Embedded Systems: Used in industrial control systems, point-of-sale (POS) terminals, and digital signage.
  • Small Servers: Powering small business servers and home servers.
  • Workstations: Used in entry-level workstations for professional applications.
  • Gaming PCs: Found in budget-friendly gaming PCs.
  • Network Attached Storage (NAS) Devices: Powering NAS devices for file storage and sharing.

Features of Intel Xeon E3/Core i3 Processors (likely features of CM8062300835501):

  • Multi-Core Architecture: Typically features dual-core or quad-core configurations.
  • Integrated Graphics: Includes integrated Intel HD Graphics for basic display capabilities.
  • Energy Efficiency: Designed for low power consumption in embedded applications.
  • Support for DDR3 or DDR4 Memory: Compatible with DDR3 or DDR4 memory modules.
  • Intel Turbo Boost Technology: Dynamically increases clock speed for demanding workloads (on some models).
  • Intel Hyper-Threading Technology: Enables each processor core to handle two threads simultaneously (on some models).

Benefits of Using Intel Xeon E3/Core i3 Processors (likely benefits of CM8062300835501):

  • Balanced Performance: Provides a good balance of performance and energy efficiency.
  • Cost-Effective: Offers a cost-effective solution for various applications.
  • Integrated Features: Includes integrated graphics and other features for simplified system design.
  • Wide Availability: Widely available from distributors and retailers.
  • Reliable Operation: Designed for reliable operation in embedded environments.

The CM8062300835501 processor's exact specifications, such as core count, clock speed, thermal design power (TDP) would require consulting the Intel product database or ARK (ark.intel.com). Typically, these processors will have features like Intel Virtualization Technology (VT-x) and Enhanced Intel SpeedStep Technology.

For detailed specifications, refer to the CM8062300835501 processor's product page on the Intel website or the Intel ARK database.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1021NSE2HFB
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention