Products specifications Report Issue?

Category CPU
Win Source Part Number 1436131-100-000000020
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000020 CAD Model

Description

The AMD EPYC 7B12 Processor, part of the AMD EPYC Processor Tray category, marks a remarkable leap in server processor technology, engineered to cater to the high demands of enterprise-grade computing environments. This powerhouse boasts an astonishing 64 cores and 128 threads, enabling unparalleled parallel processing capabilities that are essential for virtualized environments, high-performance computing, and extensive data analysis applications. Operating at a base clock speed of 2.25GHz and with the capability to turbo up to 3.3GHz, the EPYC 7B12 efficiently balances performance with power consumption. Its massive core count, coupled with AMD's innovative Zen architecture, offers exceptional throughput, making it a top choice for servers requiring maximum compute density and scalability. The processor's integration into the AMD Tray lineup underscores its flexibility and adaptability in varied server ecosystems. With support for vast amounts of memory and leading-edge security features, the EPYC 7B12 is pivotal for enterprises aiming to leverage advanced computing to drive their operational efficiency and data insights to new heights.

You May Also Be Interested in

Dell
Intel E7-8867V4 2.40GHz 18C 45M 165W
Need more? Email Us
ECAD model for DELL 4TWKR - Intel E7-8867V4 2.40GHz 18C 45M 165W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
Intel E5-4650 2.7 Ghz 8C 20M 105W
Need more? Email Us
ECAD model for DELL C05C7 - Intel E5-4650 2.7 Ghz 8C 20M 105W
Dell
Intel Gold 6330 2.0GHz 28C 42M 205W
Need more? Email Us
ECAD model for DELL XNW1D - Intel Gold 6330 2.0GHz 28C 42M 205W
Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
Dell
AMD Opteron 6380 2.50GHz 16C 16M 115W
Need more? Email Us
ECAD model for DELL KNDVM - AMD Opteron 6380 2.50GHz 16C 16M 115W
Dell
Intel E5-2609v4 1.7GHz 8C 20M 85W
Need more? Email Us
ECAD model for DELL CH53K - Intel E5-2609v4 1.7GHz 8C 20M 85W
Dell
Intel X6550 2.00GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL YX4RJ - Intel X6550 2.00GHz 8C 18M 130W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention