Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953115-BX8071512700F
Series *
Ultra Librarian 3D Model Ultra Librarian BX8071512700F CAD Model

Description

The Intel Core i7-12700F is a desktop processor from Intel's 12th generation Alder Lake family. It is designed for high-performance computing in gaming, content creation, and professional applications. The 'F' designation indicates that it does not include integrated graphics, requiring a dedicated graphics card for display output.

Applications

  • High-end gaming PCs
  • Content creation workstations (video editing, 3D rendering)
  • Professional workstations (CAD, simulation)
  • High-performance desktop computing
  • Demanding multitasking environments

Features

  • 12 Cores (8 Performance-cores and 4 Efficient-cores)
  • 20 Threads (16 on P-cores and 4 on E-cores)
  • Base Clock Speed: Typically around 2.1 GHz - 2.5 GHz (check specific model specifications)
  • Max Turbo Frequency: Typically around 4.8 GHz - 4.9 GHz (check specific model specifications)
  • L3 Cache: 25MB
  • Intel Turbo Boost Technology
  • Supports DDR5 and DDR4 memory
  • PCIe 5.0 support
  • Unlocked for Overclocking: No (implied by non-K variant, though some BCLK overclocking may be possible)

Benefits

  • Excellent multi-core performance for demanding tasks
  • High single-core performance for responsive gaming and application usage
  • Support for the latest memory and storage technologies
  • Energy-efficient design for its performance class
  • Scalable performance for a wide range of applications

The Intel Core i7-12700F processor offers a compelling balance of performance and efficiency, making it suitable for a variety of demanding computing tasks. With its 12 cores and 20 threads, it can handle complex workloads with ease. The lack of integrated graphics allows for pairing with a dedicated GPU for optimal gaming and content creation performance. It supports both DDR5 and DDR4 memory, offering flexibility in system configuration. The PCIe 5.0 support ensures compatibility with the latest graphics cards and storage devices. It uses a hybrid architecture, combining Performance-cores (P-cores) for demanding single-threaded tasks and Efficient-cores (E-cores) for background tasks, which optimizes power consumption and performance. The large L3 cache provides fast access to frequently used data, further enhancing performance. The 'F' designation dictates that a discrete graphics card is required. The 12700F is a popular choice for gamers and content creators seeking a high-performance CPU without the added cost of integrated graphics that they would not be utilizing.

You May Also Be Interested in

Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention