EN
  • EN
  • DE

BX8070811900KF

Part No BX8070811900KF
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-11900KF (16M Cache, up to 5.30 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953235-BX8070811900KF
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070811900KF CAD Model

Description

The Intel BX8070811900KF is a high-performance desktop processor from the Intel Core i9 series. Designed for gaming, content creation, and other demanding tasks, it offers a high core count and clock speeds. The 'KF' suffix indicates that the processor is unlocked for overclocking and does not include integrated graphics.

Applications

  • High-End Gaming Rigs: Delivers exceptional performance for demanding games.
  • Video Editing Workstations: Accelerates video editing and rendering processes.
  • 3D Modeling and Rendering: Handles complex 3D tasks with ease.
  • Content Creation: Ideal for streaming, graphic design, and other creative applications.
  • Overclocking Enthusiasts: Unlocked multiplier allows for maximizing performance.

Features

  • High Core Count: Provides multiple cores for superior multitasking and parallel processing.
  • High Clock Speed: Offers a high base clock speed and boost clock speed for fast performance.
  • Unlocked Multiplier: Allows for easy overclocking to achieve higher clock speeds.
  • No Integrated Graphics: Requires a dedicated graphics card for display output.
  • Supports High-Speed Memory: Compatible with high-speed DDR4 memory.

Benefits

  • Exceptional Gaming Performance: Delivers high frame rates and smooth gameplay in demanding titles.
  • Fast Content Creation: Accelerates video editing, rendering, and encoding tasks.
  • Overclocking Potential: Unlocked multiplier allows users to push the processor to its limits.
  • Customizable Graphics: Eliminating integrated graphics allows for choosing a high-end dedicated graphics card.
  • Future-Proofing: Designed to handle upcoming demanding applications and games.

Technical Specifications: The BX8070811900KF features a high core count, high base and boost clock speeds, an unlocked multiplier, and requires a dedicated graphics card. Detailed specifications, including core count, clock speeds, cache size, and TDP, vary depending on the specific model and revision. It's designed for users seeking maximum performance and overclocking capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess