Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953132-BX80684I79700
Series *
Ultra Librarian 3D Model Ultra Librarian BX80684I79700 CAD Model

Description

The Intel Core i7-9700 is a high-performance desktop processor designed for gaming, content creation, and general productivity. It's part of Intel's 9th generation Core processor family (Coffee Lake Refresh) and offers a solid balance of performance and efficiency for a wide range of applications.

Applications:

  • Gaming: Provides excellent frame rates in modern games at various resolutions.
  • Content Creation: Suitable for video editing, photo editing, and graphic design tasks.
  • General Productivity: Handles everyday tasks such as web browsing, office applications, and multimedia playback with ease.
  • Streaming: Capable of streaming gameplay or other content without significant performance impact.
  • Home and Office Use: Ideal for both home and office environments where a reliable and responsive system is required.

Features:

  • 8 Cores and 8 Threads: Delivers strong multi-core performance for multitasking and demanding applications.
  • Base Clock Speed: Operates at a base clock speed of 3.0 GHz.
  • Turbo Boost Technology: Can reach a maximum turbo frequency of up to 4.7 GHz for enhanced responsiveness.
  • 12MB Smart Cache: Enhances data access speeds and overall system performance.
  • DDR4 Support: Supports high-speed DDR4 memory for improved memory bandwidth.
  • LGA 1151 Socket: Compatible with motherboards featuring the LGA 1151 socket (300 series chipsets).
  • Integrated UHD Graphics 630: Provides basic integrated graphics capabilities for display output.

Benefits:

  • Smooth Gaming Experience: Offers high frame rates and smooth gameplay in a variety of games.
  • Efficient Content Creation: Speeds up video editing, photo editing, and other content creation tasks.
  • Responsive Performance: Provides a snappy and responsive computing experience for everyday tasks.
  • Reliable Multitasking: Handles multiple applications simultaneously without significant performance drops.
  • Improved Productivity: Boosts overall productivity by reducing processing times and improving system responsiveness.

Additional Details:

The Intel Core i7-9700 has a TDP (Thermal Design Power) of 65W, making it relatively power-efficient. While it includes integrated UHD Graphics 630, a dedicated graphics card is recommended for optimal gaming performance. It supports Intel Optane Memory for improved storage performance. This processor is a great choice for users who want a high-performance CPU without the need for extreme overclocking capabilities. The absence of hyperthreading (8 cores/8 threads) is a notable difference compared to previous generation i7 processors, but the increased core count still delivers excellent performance in most applications. It’s a good all-around processor for a variety of computing needs.

You May Also Be Interested in

NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention