Products specifications

Category CPU
Win Source Part Number 1437828-BX80660E52650V4
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80660E52650V4 CAD Model

Description

The Intel Xeon E5-2650v4, identified by part number BX80660E52650V4, stands out in Intel's Xeon E5 family, designed for peak performance in server environments. This processor boasts 12 cores and 24 threads, with a base clock speed of 2.20 GHz, tailored for handling demanding applications and intensive workloads efficiently. Crafted using the Broadwell-EP microarchitecture and compatible with the LGA2011-3 socket, the E5-2650v4 offers superior performance and energy efficiency. It includes 30MB of cache, enhancing data retrieval speeds. This CPU supports DDR4 memory, offering improved speed and energy efficiency over DDR3. It also supports Intel's Turbo Boost 2.0, Hyper-Threading, and Virtualization Technology. Ideal for data centers and businesses requiring advanced multi-tasking and high-speed processing capabilities, the BX80660E52650V4 is a top-tier choice for upgrading server performance.

You May Also Be Interested in

Supermicro
Intel E5-2697v2 2.7GHz 12C 30M 130W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288843 - Intel E5-2697v2 2.7GHz 12C 30M 130W
Amd
EPYC 7551 (32C 64T 2.0/3.0GHz)
Need more? Email Us
ECAD model for PS7551BDVIHAF
Amd
EPYC 7351P (16C 32T 2.4/2.9GHz)
Need more? Email Us
ECAD model for PS735PBEAFWOF
Amd
EPYC 7F32 (8C 16T 3.7/3.9GHz)
Need more? Email Us
ECAD model for 100-000000139
Amd
EPYC 9124 (16C 32T 3.0GHz/3.7GHz)
Need more? Email Us
ECAD model for 100-000000802
Amd
EPYC 8024P (8C 16T 2.4/3.0GHz)
Need more? Email Us
ECAD model for 100-000001136
Amd
Ryzen Threadripper 5970X (32C 64T 3.8/4.7GHz)
Need more? Email Us
ECAD model for 5970X
Amd
EPYC 7532 (32C 64T 2.4/3.3GHz)
Need more? Email Us
ECAD model for 100-100000136WOF
Supermicro
Intel E5506 2.13GHz 4C 4M 80W
Need more? Email Us
ECAD model for SUPERMICRO AT80602000798AA - Intel E5506 2.13GHz 4C 4M 80W

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention