The Intel Core i7-5820K (BX80648I75820K) is a high-performance desktop processor from Intel's Haswell-E series. Designed for enthusiasts and content creators, it features six cores and supports Hyper-Threading, providing exceptional multi-tasking and processing power. The 'K' designation signifies that it is an unlocked processor, allowing for overclocking to achieve even higher performance levels.
Applications
- High-end gaming PCs
- Video editing and content creation workstations
- 3D modeling and rendering
- Scientific simulations
- Heavy multitasking environments
Features
- 6 Cores / 12 Threads
- Base Clock Speed: 3.3 GHz
- Max Turbo Frequency: 3.6 GHz
- Unlocked Multiplier for Overclocking
- 15MB Intel Smart Cache
- DDR4-2133 Memory Support
- 40 PCI Express 3.0 Lanes
- LGA 2011-v3 Socket
- TDP: 140W
Benefits
- Excellent performance in multi-threaded applications and games.
- Overclocking capabilities allow for significant performance gains.
- Large cache size reduces latency and improves data access speeds.
- Supports fast DDR4 memory for enhanced system responsiveness.
- Provides ample PCI Express lanes for multiple graphics cards and other high-bandwidth devices.
Additional Details
The Intel Core i7-5820K is built on Intel's 22nm Haswell-E microarchitecture. It requires a motherboard with the LGA 2011-v3 socket and supports DDR4 memory with speeds up to 2133 MHz. The 40 PCI Express 3.0 lanes enable the use of multiple graphics cards in SLI or CrossFire configurations, as well as support for high-speed storage devices and other peripherals. The unlocked multiplier allows users to easily overclock the processor by adjusting the CPU's clock speed in the BIOS. A robust cooling solution is highly recommended to manage the processor's 140W TDP, especially when overclocking. The processor delivers exceptional performance for demanding applications and provides a solid foundation for a high-end gaming or workstation PC. Compared to the 5930K, this processor has fewer PCI-e lanes. It is important to verify motherboard compatibility and power supply requirements before purchasing.