EN
  • EN
  • DE

MC34931EKR2

Part No MC34931EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC BRIDGE DRIVER PAR 32SOIC  /  Motor Driver Power MOSFET Logic 32-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Motor Type - AC, DC Brushed DC, DC Servo
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Logic
Technology Power MOSFET
Applications DC Motors, General Purpose
Current - Output 5A
Voltage - Supply 5V ~ 36V
Voltage - Load 5V ~ 36V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SOIC-EP
Base Product Number MC34931
Other Names 935311557518
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253361-MC34931EKR2
Ultra Librarian 3D Model Ultra Librarian MC34931EKR2 CAD Model

Description

The NXP MC34931EKR2 is a high-performance motor driver designed to efficiently control the speed and direction of DC motors. This advanced H-Bridge driver is ideal for a wide range of applications, from automotive to industrial automation, offering robustness and precision for engineers and developers.

Key Features

  • High Voltage Operation: The MC34931EKR2 operates at a supply voltage range of 6V to 28V, accommodating a variety of motor specifications and ensuring compatibility with numerous systems.
  • High Output Current: Capable of delivering a continuous output current of up to 5A, with peak currents up to 10A, this motor driver can handle demanding applications that require substantial power.
  • Integrated Protection: The device includes a range of protective features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring long-term reliability and safety in operation.
  • Low R<sub>DS(on): With its low on-resistance, the MC34931EKR2 minimizes power loss and heat generation, enhancing system efficiency and performance.
  • Flexible Control Interface: The motor driver can be controlled via a simple GPIO interface, making it easy to integrate with a variety of microcontrollers and processors.

Applications

The versatility of the MC34931EKR2 makes it suitable for an array of applications, including:

  • Automotive systems such as power seats, door locks, and mirrors
  • Robotics and automated guided vehicles (AGVs)
  • Industrial equipment and conveyor systems
  • Consumer electronics and home automation

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 6V to 28V Output Current (Continuous) 5A Output Current (Peak) 10A Protection Features Overcurrent, Thermal Shutdown, Under-voltage Lockout Package HSOP-20

With its robust design and comprehensive feature set, the NXP MC34931EKR2 motor driver is a reliable choice for designers looking to optimize motor control in their next project.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8187 $54.7309
16+ $6.4154 $102.6464
25+ $6.2149 $155.3725
34+ $6.0144 $204.4896
44+ $5.8139 $255.8116
58+ $5.2125 $302.3250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess