EN
  • EN
  • DE

BX80634E52403V2

Part No BX80634E52403V2
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Intel Xeon E5-2403v2 - 1.8 Ghz - 4 Cores - 4 Threads - 10 Mb Cache - Lga1356 Socket - Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056677-BX80634E52403V2
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BX80634E52403V2 CAD Model

Description

The Intel BX80634E52403V2 is a Xeon E5-2403 v2 series processor. It's designed for entry-level server and workstation platforms, offering a balance of performance and efficiency for various workloads. This processor is based on the Ivy Bridge-EN microarchitecture and provides a cost-effective solution for small businesses and organizations with moderate computing demands.

Applications

  • Small business servers
  • Entry-level workstations
  • Storage servers
  • Print servers
  • Web hosting

Features

  • Quad-Core Processor
  • 1.8 GHz Clock Speed
  • 10MB Intel Smart Cache
  • Intel QuickPath Interconnect (QPI) at 6.4 GT/s
  • Supports up to 192GB DDR3 memory
  • Intel Virtualization Technology (VT-x)
  • Intel Turbo Boost Technology 2.0
  • 1333/1600MHz Memory Speed Supported
  • LGA 1356 Socket

Benefits

  • Provides adequate performance for basic server and workstation tasks.
  • Supports virtualization, enabling efficient resource utilization.
  • Energy-efficient design helps reduce power consumption and operating costs.
  • Large cache size improves data access speeds and overall system responsiveness.
  • Scalable architecture allows for future upgrades and expansion.

Additional Details

The Intel Xeon E5-2403 v2 processor is built on a 22nm process technology. It supports various Intel technologies designed to enhance performance, security, and manageability. The TDP (Thermal Design Power) is 80W. This processor is compatible with motherboards featuring the LGA 1356 socket. It provides a cost-effective solution for organizations requiring a reliable and efficient server or workstation platform. The processor supports ECC (Error-Correcting Code) memory, ensuring data integrity and system stability. Note that while it has Turbo Boost Technology, the base clock speed is 1.8 GHz, and it will only boost under certain load conditions to preserve power and temperature targets.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess