EN
  • EN
  • DE

IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor

Part No IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Manufacturer IBM
Catalog Systemboard
Description Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Manufacturer IBM
Win Source Part Number 1423048-IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Ultra Librarian 3D Model Ultra Librarian IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor CAD Model

Description

The IBM 80P4950 System Backplane is designed to integrate seamlessly with the 1.5GHz 1-Way POWER5 SCM Processor, providing a high-performance backbone for enterprise computing environments. This product ensures reliable data transmission and efficient power distribution to the processor and other critical system components. The integration of a powerful POWER5 processor, known for its robust processing capabilities, makes this backplane ideal for handling intensive computational tasks and large datasets. It supports advanced features such as virtualization, enabling organizations to improve their IT infrastructure's efficiency and flexibility. With its focus on reliability and performance, the IBM 80P4950 is suited for critical applications in sectors such as finance, research, and e-commerce.

You May Also Be Interested in

Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X11DPU Motherboard
Need more? Email Us
Supermicro
SUPERMICRO CSE-836 X16 3.5'' HDD / X8DAH
Need more? Email Us
NetApp
NetApp FAS80X0 System Board
Need more? Email Us
Supermicro
Supermicro MBD-X10DRI-LN4+-O
Need more? Email Us
Supermicro
Supermicro X11DDW-L Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRi-T4+-B Bulk
Need more? Email Us
Supermicro
Supermicro X10DRG-OT+-CPU Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess