Products specifications Report Issue?

Reference Date Code 1218+
Reference case FCBGA
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 752333-BD82Q67 SLJ4D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD82Q67 SLJ4D CAD Model

Description

The Intel BD82Q67 (SLJ4D) is a Mobile Intel® Q67 Express Chipset. This chipset is part of the Intel Series 6 chipset family and is commonly used in business-oriented desktop PCs and mobile platforms. It provides a range of features and capabilities that are essential for professional computing environments.

Applications:

  • Business Desktop PCs: Designed for use in corporate desktop computers, offering security and manageability features.
  • Mobile Workstations: Found in mobile workstations providing a balance of performance and features.
  • Industrial PCs: Can be used in industrial PC applications requiring reliable performance and extended lifespan.

Features:

  • Intel® vPro™ Technology: Supports Intel® vPro™ Technology for remote management, security, and energy efficiency.
  • Intel® Active Management Technology (AMT): Enables remote management of PCs, including diagnostics and repair.
  • Intel® Anti-Theft Technology (Intel® AT): Provides hardware-based anti-theft protection.
  • Flexible I/O Support: Offers a variety of I/O interfaces, including USB, SATA, and PCI Express.
  • Integrated Graphics Support: Supports integrated graphics processing units (GPUs) for basic display capabilities.
  • Enhanced Security Features: Includes features like Intel® Trusted Execution Technology (Intel® TXT) for enhanced security.

Benefits:

  • Enhanced Manageability: Simplifies PC management with Intel® vPro™ Technology and Intel® AMT.
  • Improved Security: Protects sensitive data with Intel® Anti-Theft Technology and Intel® TXT.
  • Reliable Performance: Provides stable and reliable performance for business applications.
  • Cost-Effective Solution: Offers a balance of features and performance at a competitive price point.

Additional Details:

The BD82Q67 chipset supports Intel 2nd generation Core processors (Sandy Bridge). It provides support for SATA 3.0 (6 Gb/s) for faster storage performance. It also includes features like Intel® Rapid Storage Technology for data protection and performance optimization. The chipset is designed to meet the needs of business users who require a reliable, manageable, and secure computing platform. The SLJ4D is the sSpec number for this chipset.

You May Also Be Interested in

Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5
STMicroelectronics
N-CHANNEL 60V - 0.015 ohm - 50A TO-220/TO-220FP/I PAK/D²PAK STripFET™ II POWER MOSFET
Lowest to $1.7586
ECAD model for STB55NF06
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention