EN
  • EN
  • DE

M95640-DRMN8TP/K

Part No M95640-DRMN8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 64KBIT SPI 16MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001416-M95640-DRMN8TP/K
Win Source Part Number Cross
Manufacturer M95640-DRMN8TP/K STMicroelectronics
Category Integrated Circuits (ICs) Memory Memory
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Ultra Librarian 3D Model Ultra Librarian M95640-DRMN8TP/K CAD Model

Description

The M95640-DRMN8TP/K is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's M95 series, offering high-speed data storage and retrieval with a robust design that ensures data integrity and reliability in a variety of applications.

Key Features

  • Memory Size: The device boasts a 64-Kbit capacity which is ideal for storing configuration data, setup parameters, and small application logs.
  • Data Retention: It offers an impressive data retention period, typically over 40 years, ensuring long-term reliability of the stored data.
  • Endurance: The EEPROM is designed for high endurance with 1 million write cycles per byte, allowing frequent data updates without degradation.
  • Interface: It features a Serial Peripheral Interface (SPI) bus, which enables fast data transfer rates and simple integration with a wide range of microcontrollers and processors.
  • Supply Voltage: The device operates on a supply voltage range of 2.5V to 5.5V, making it versatile for various electronic circuits and systems.
  • Operating Temperature Range: With an operating temperature range from -40°C to +85°C, it is suitable for use in harsh environments and industrial applications.
  • Packaging: The M95640-DRMN8TP/K comes in an 8-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

Applications

The M95640-DRMN8TP/K is designed for flexible and reliable data storage in a wide array of applications. It is commonly used in:

  • Automotive systems for storing calibration data and user preferences
  • Industrial equipment for configuration and firmware updates
  • Consumer electronics for device settings and user profiles
  • Telecommunication systems for network configuration
  • Medical devices for storing critical patient data and device settings

With its robustness, reliability, and STMicroelectronics' commitment to quality, the M95640-DRMN8TP/K is an excellent choice for designers looking for a non-volatile memory solution that will stand the test of time.

You May Also Be Interested in

Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9822 $54.0210
125+ $0.8059 $100.7375
195+ $0.7807 $152.2365
265+ $0.7555 $200.2075
345+ $0.7303 $251.9535
460+ $0.6548 $301.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,296 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess