Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954125-AV8063801149502
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801149502 CAD Model

Description

The Intel AV8063801149502 is an embedded microprocessor designed for applications where performance and reliability are paramount. This processor is tailored for environments requiring robust operation and extended lifecycle support, characteristic of Intel's embedded product line.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and distributed control systems (DCS).
  • Digital Security and Surveillance: Integrated into network video recorders (NVRs), IP cameras, and access control systems.
  • Aerospace and Defense: Employed in avionics systems, mission-critical computers, and communication equipment.
  • Automotive Systems: Found in advanced driver-assistance systems (ADAS), telematics units, and infotainment systems.
  • Gaming and Entertainment: Utilized in arcade machines, casino gaming platforms, and interactive entertainment systems.

Features

  • High-Performance Processing: Delivers substantial processing power for demanding applications.
  • Integrated Memory Controller: Provides efficient memory access and bandwidth, optimizing system performance.
  • Advanced Security Features: Incorporates hardware-based security technologies to protect against unauthorized access and data breaches.
  • Thermal Management: Features advanced thermal management capabilities to ensure stable operation in thermally challenging environments.
  • Long-Term Support: Offers extended lifecycle support, ensuring availability and support for embedded applications with long product lifecycles.

Benefits

  • Enhanced System Responsiveness: High-performance processing and efficient memory access result in improved system responsiveness and user experience.
  • Increased Security: Hardware-based security features protect sensitive data and prevent unauthorized access, ensuring system integrity.
  • Reliable Operation: Advanced thermal management capabilities maintain stable operation in demanding environments, minimizing downtime and maintenance costs.
  • Simplified Integration: Intel's comprehensive software development tools and ecosystem simplify application development and integration.
  • Reduced Total Cost of Ownership: Long-term support and availability reduce the risk of obsolescence and minimize the need for costly redesigns.

The Intel AV8063801149502 microprocessor is designed to meet the needs of demanding embedded applications. Its high-performance processing, integrated memory controller, and advanced security features make it suitable for a wide range of industrial, security, aerospace, automotive, and gaming applications. The processor's long-term support and thermal management capabilities ensure reliable operation and reduce the total cost of ownership.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
ECAD model for KC80524KX266256SL32Q
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5010NSN7VNB
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention