EN
  • EN
  • DE

AV8063801110901

Part No AV8063801110901
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-3230M (BGA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953884-AV8063801110901
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801110901 CAD Model

Description

The Intel AV8063801110901 is an embedded microprocessor that belongs to Intel's family of processors specifically designed for embedded applications. These processors are engineered for a balance of performance, power efficiency, and reliability, making them well-suited for a wide range of industrial, commercial, and consumer embedded systems.

Applications

  • Industrial Automation: Used in industrial PCs, programmable logic controllers (PLCs), and other automation equipment.
  • Retail and Point-of-Sale (POS) Systems: Integrated into POS terminals, self-service kiosks, and digital signage displays.
  • Medical Devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Networking and Communications: Found in network appliances, routers, switches, and other communication infrastructure equipment.
  • Transportation Systems: Used in in-vehicle infotainment systems, fleet management devices, and traffic control systems.

Features

  • Optimized for Embedded Systems: Designed to meet the specific requirements of embedded applications, including extended temperature ranges and long-term availability.
  • Low Power Consumption: Engineered to minimize power usage, making it suitable for battery-powered or passively cooled systems.
  • Integrated Graphics: Often includes an integrated graphics processing unit (GPU) for display capabilities.
  • High Performance: Provides sufficient processing power for a variety of embedded workloads.
  • Enhanced Security Features: Incorporates security technologies to protect against unauthorized access and data breaches.

Benefits

  • Reduced Power Costs: Minimizes energy consumption, reducing operating costs and extending battery life in portable devices.
  • Long-Term Reliability: Designed for reliable operation in harsh environments, minimizing downtime and maintenance expenses.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying board layout and reducing component count.
  • Improved Performance: Delivers the processing power required for demanding embedded applications.
  • Enhanced Security: Protects against security threats, ensuring data integrity and system availability.

Additional Details

Specific technical details such as core count, clock speed, and cache size require access to Intel's proprietary documentation. Typical embedded processors include a variety of I/O interfaces, such as USB, Ethernet, and serial ports. Refer to the official Intel datasheet for the AV8063801110901 for precise specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess