Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Board Type Evaluation Platform
Type MPU
Utilized IC / Part B4420
Mounting Type Fixed
Contents Board(s)
Base Product Number B4420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Other Names 935326296598
Standard Package 1
Win Source Part Number 1047742-B4420QDS
Ultra Librarian 3D Model Ultra Librarian B4420QDS CAD Model

Description

The NXP B4420QDS is a state-of-the-art development system designed to unleash the full potential of the QorIQ B4 family of processors. This sophisticated development platform is engineered to accelerate the design and development process for embedded applications across a wide range of industries, including networking, telecommunications, and industrial automation.

At the core of the B4420QDS is the QorIQ B4420 processor, which features a dual-core configuration based on the Power Architecture® technology. This powerful processor is optimized for high-performance data plane processing tasks, delivering exceptional speed and efficiency for compute-intensive workloads.

Developers will appreciate the comprehensive suite of features and tools that come with the B4420QDS. The development system includes a full reference board, which provides access to a variety of interfaces and expansion options. With onboard connectors for Ethernet, PCIe, USB, and more, the B4420QDS offers flexible connectivity options to suit a multitude of design requirements.

The B4420QDS also comes with an extensive software package, including NXP's Board Support Package (BSP) that simplifies the development process. The BSP provides drivers, libraries, and APIs that are fully optimized for the B4420 processor, enabling developers to jumpstart their projects and focus on creating innovative applications.

For debugging and performance optimization, the B4420QDS is equipped with advanced debugging tools. These tools allow for real-time monitoring and analysis of the system, ensuring that developers can fine-tune their applications for maximum performance and reliability.

In summary, the NXP B4420QDS is an invaluable tool for developers looking to harness the power of the QorIQ B4 series processors. With its robust hardware platform, extensive software support, and powerful debugging capabilities, the B4420QDS is the perfect choice for creating sophisticated embedded systems that demand high performance and reliability.

You May Also Be Interested in

Raspberry Pi
RASPBERRY PI PICO RP2040
Need more? Email Us
ECAD model for SC0915
Renesas Electronics America
EVALUATION KIT FOR RA6M5
Lowest to $108.3784
ECAD model for RTK7EKA6M5S00001BE
SparkFun Electronics
SPARKFUN MICROMOD STM32 PROCESSO
Need more? Email Us
ECAD model for DEV-17713
Microchip Technology
PICKIT SERIAL ANALYZER PIC16F886
Need more? Email Us
ECAD model for DV164122
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention