EN
  • EN
  • DE

AN87C196LB20

Part No AN87C196LB20
Manufacturer Intel
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002322-AN87C196LB20
Categories OEM Parts(A-B)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN87C196LB20 CAD Model

Description

The AN87C196LB20 is a high-performance 16-bit microcontroller from Intel's MCS-96 family. It integrates a powerful CPU, high-speed I/O, and a comprehensive set of peripherals on a single chip. This microcontroller is designed for real-time control applications requiring high processing power and deterministic response times.

Applications

  • Motor Control: Controlling AC and DC motors in industrial automation and robotics.
  • Automotive Electronics: Engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems.
  • Industrial Automation: Programmable logic controllers (PLCs), process control systems, and robotics.
  • Embedded Systems: Data acquisition systems, instrumentation, and control devices.
  • Aerospace: Flight control systems and navigation equipment.

Features

  • 16-Bit CPU with Multiply/Divide Instructions
  • 20 MHz Clock Frequency
  • 8 Kbytes On-Chip ROM
  • 232 Bytes On-Chip RAM
  • 8 Channel, 10-Bit Analog-to-Digital Converter (ADC)
  • Pulse Width Modulator (PWM) Output
  • High-Speed I/O Ports
  • Serial Communication Interface (SCI)
  • Watchdog Timer
  • Interrupt Controller
  • 80-Pin PQFP Package

Benefits

  • High Performance: Powerful CPU and high clock frequency enable fast processing of complex algorithms.
  • Real-Time Control: Deterministic response times ensure accurate and timely control of external devices.
  • Integrated Peripherals: On-chip ADC, PWM, and serial interface reduce the need for external components, simplifying system design.
  • Flexible I/O: High-speed I/O ports allow for easy interface with a wide range of sensors and actuators.
  • Robust Design: Watchdog timer and interrupt controller enhance system reliability and responsiveness.

Additional Details

The AN87C196LB20 operates over a voltage range of 4.5V to 5.5V. The device is programmed via an external EPROM programmer. The integrated ADC provides high-resolution analog input capabilities. The PWM output allows for precise control of motor speed and other analog devices. This microcontroller is a versatile and powerful solution for a wide range of real-time control applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess