Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Intel
Series 8206
Package Bulk
Product Status Active
Logic Type Error Detection and Correction
Supply Voltage 4.5V ~ 5.5V
Number of Bits 3
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 68-BPGA
Supplier Device Package 68-PGA (29.46x29.46)
Base Product Number A82061
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 33521-A82061
Ultra Librarian 3D Model Ultra Librarian A82061 CAD Model

Description

Features and Benefits

  • High-speed operation.
  • Low latency performance.
  • Highly customizable for specific needs.

Applications

  • Networking equipment.
  • Enterprise servers.
  • High-end computing systems.

The A82061 is tailored for applications demanding high-speed data processing and minimal latency. Its customizable nature allows it to adapt to various specific application needs, providing flexibility to system designers.

You May Also Be Interested in

ON Semiconductor
Quint Receiver 28-Pin PLCC Tube / IC LINE RCVR QUINT ECL 5V 28PLCC
Lowest to $9.7441
ECAD model for MC10E116FNG
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2998
ECAD model for MC14008BDR2
NXP / Nexperia
NXS0104PW-Q100/SOT402/TSSOP14
Lowest to $0.4419
ECAD model for NXS0104PW-Q100J
Microchip Technology
IC LDRVR/RCVR LVPECL 800MV 8MLF / Single Transmitter/Receiver 8-Pin DFN EP T/R
Need more? Email Us
ECAD model for SY58601UMG-TR
ON Semiconductor
Single Transmitter/Receiver 8-Pin TSSOP T/R / IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Need more? Email Us
ECAD model for MC10EP16TDTR2G
Texas Instruments
16-BIT BUS-TERMINATION ARRAY WITH BUS-HOLD FUNCTION | IC 16BIT BUS-TERM ARRAY 20-SOIC
Need more? Email Us
ECAD model for SN74ACT1073DWR
IDT, Integrated Device Technology Inc
IC REGIST BUFF 25BIT DDR2 96-BGA / Registered Buffer Single-Element 25-CH CMOS 96-Pin CABGA T/R
Need more? Email Us
ECAD model for SSTUF32864BHLFT
ON Semiconductor
Single Transmitter/Receiver 8-Pin TSSOP Rail / IC RECEIVER/DRVR ECL DIFF 8TSSOP
Lowest to $23.3619
ECAD model for MC100LVEP16DTG
IDT, Integrated Device Technology Inc
IC REGIST BUFF 25BIT DDR2 176BGA / Registered Buffer Single-Element 28-CH CMOS 176-Pin CABGA T/R
Need more? Email Us
ECAD model for SSTUAF32868AHLFT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention