EN
  • EN
  • DE

SSTUAF32868AHLFT

Part No SSTUAF32868AHLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 25BIT DDR2 176BGA / Registered Buffer Single-Element 28-CH CMOS 176-Pin CABGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Reel package
Part Status Obsolete(EOL)
Supply Voltage 1.7 V ~ 1.9 V
Resolution 28
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 176-TFBGA
Manufacturer Package 176-CABGA (6x15)
Win Source Part Number 795484-SSTUAF32868AHLFT
Popularity Medium
Supply and Demand Status Limited
Family Name SSTUAF32868
Introduction Date May 15, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SSTUAF32868AHLFT CAD Model

Description

The IDT SSTUAF32868AHLFT is an obsolete integrated circuit that is no longer in production from IDT.

  • Resolution: 28
  • Supply Voltage: 1.7 V to 1.9 V
  • Package: 176-TFBGA
  • Mounting: SMD
  • Alternative Parts: 74SSTUB32868ZRH, 74SSTUB32868ZRHR, 74SSTUB32868AZRHR, SSTUAF32868AHLF
  • Packaging: Reel
  • Operating Temperature Range: 0°C to 70°C
  • Applications: Various Electronic Applications
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
Need more? Email Us
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess