EN
  • EN
  • DE

A80960CF33

Part No A80960CF33
Manufacturer Intel
Catalog Hard To Find
Description 80960CF-40, -33, -25 32-Bit High-Performance Superscalar Embedded Microprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1134813-A80960CF33
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A80960CF33 CAD Model

Description

The Intel A80960CF33 is a 33 MHz embedded 32-bit microprocessor belonging to the i960 family. These processors were designed for embedded control applications that require high performance and real-time processing capabilities. The A80960CF33 features a RISC (Reduced Instruction Set Computing) architecture optimized for efficient execution of instructions.

Applications:

  • Laser Printers: Historically, i960 processors were commonly used in laser printers to control the printing process.
  • Embedded Control Systems: Used in various industrial control systems requiring real-time processing.
  • Robotics: Employed in robotic control systems for precise motor control and sensor data processing.
  • Avionics: Integrated into avionics systems for flight control and navigation.
  • Networking Equipment: Utilized in network devices for packet processing and network management.

Features:

  • 33 MHz Clock Speed: Operates at a clock frequency of 33 MHz.
  • 32-bit Architecture: Supports 32-bit data and addressing for efficient memory management and processing.
  • RISC Architecture: Implements a RISC architecture, which simplifies instruction decoding and execution, resulting in improved performance.
  • On-Chip Instruction Cache: Includes an on-chip instruction cache, reducing memory access latency and improving overall performance.
  • Interrupt Controller: Integrated interrupt controller for handling real-time events and interrupts.
  • DMA Controller: Direct Memory Access (DMA) controller allows for high-speed data transfer between memory and peripherals without CPU intervention.

Benefits:

  • High Performance: RISC architecture and on-chip cache provide high performance for embedded control applications.
  • Real-Time Processing: Integrated interrupt controller and DMA controller enable efficient handling of real-time events.
  • Simplified Development: RISC architecture simplifies software development.
  • Robustness: Designed for use in industrial and harsh environments.

Additional Details:

The A80960CF33 is part of the Intel i960 family of embedded processors. It is often found in applications requiring deterministic behavior and real-time response. Its integration of key features like an interrupt controller and DMA controller made it suitable for a wide range of embedded control systems. While now considered legacy technology, it played a significant role in the development of embedded systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess